Daisalux ALZIR/C CC (24V, NT, CHR-B) emergency lamp

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3009
Info modified on:
17 May 2024, 15:39:52
Long product name Daisalux ALZIR/C CC (24V, NT, CHR-B) emergency lamp:

ALZIR/C CC (24V, NT, CHR-B)

Short summary description Daisalux ALZIR/C CC (24V, NT, CHR-B) emergency lamp:

Daisalux ALZIR/C CC (24V, NT, CHR-B), Plastic, IP65, Cool white, 230 V, 230 V, 50 - 60 Hz

Long summary description Daisalux ALZIR/C CC (24V, NT, CHR-B) emergency lamp:

Daisalux ALZIR/C CC (24V, NT, CHR-B). Housing material: Plastic, International Protection (IP) code: IP65. Light colour: Cool white. AC input voltage: 230 V, Input voltage: 230 V, AC input frequency: 50 - 60 Hz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.