ARGOS-D LD N6 A + KTA ARGOS
Daisalux ARGOS-D LD N6 A + KTA ARGOS, Plastic, IP41, LED, 300 lm, 220 - 230 V, 220 - 230 V
Daisalux ARGOS-D LD N6 A + KTA ARGOS. Housing material: Plastic, International Protection (IP) code: IP41. Bulb type: LED, Luminous flux (intensive mode): 300 lm. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz