D-Link logo

D-Link GO-SW-8G/E network switch Unmanaged Gigabit Ethernet (10/100/1000) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233049
Info modified on:
09 Aug 2024, 10:08:53
Warranty:
3-Year Limited
Long product name D-Link GO-SW-8G/E network switch Unmanaged Gigabit Ethernet (10/100/1000) White:

8 x 10/100/1000BASE-T Gigabit LAN, MAC 4K, Jumbo frame, 130 x 79 x 22 mm

D-Link GO-SW-8G/E network switch Unmanaged Gigabit Ethernet (10/100/1000) White:

The 8-Port Gigabit Easy Desktop Switch (GO-SW-8G) offers an economical way for SOHO and small to medium businesses (SMB) to benefit from the increased bandwidth of Gigabit Ethernet. It provides eight Gigabit ports for easy expansion of your network and a quick way to upgrade your network to Gigabit connectivity.

Connect All of Your Devices with Gigabit Speed

Expand your wired home network with the D-Link 8-Port Unmanaged Gigabit Desktop Switch (GO-SW-8G). By connecting the GO-SW-8G to your router, you can add up to seven more computers to your home network with Fast Ethernet connectivity. Add devices like your gaming console, printer, print server, Network-Attached Storage (NAS) or network camera with a simple Ethernet cable.

Compact Design

This Desktop Switch fits virtually anywhere because of its compact size. Its power connector and ports are conveniently located in the rear to avoid messy cables on the desk.

Effortless High Speed Networking

Features easy access auto sensing Gigabit front Ethernet ports with a LED indicator for each port to quickly distinguish link status and activity. The GO-SW-8G switch also supports Auto MDI/MDIX Crossover allowing each port to be plugged directly to a server, hub, router, or switch using regular straight-through twisted-pair Ethernet cables to get you the maximum speed possible for each device connected to your network.

Plug and Play Installation

TheD-Link 8-Port Gigabit Desktop Switch is a Plug-and-Play device that requires no configuration, so setup is simple and hassle-free. But we know that setting up your switch is only the beginning; you can also easily connect multiple computers, share files, music, and video across your home or small office network, or even create a multi-player gaming environment.

D-Link Green Technology

The GO-SW-8G 8-Port Unmanaged Gigabit Switch is part of D-Link’s new series of SOHO devices that make use of D-Link’s Green Technology, providing energy savings, reduced heat, and a longer product life without sacrificing performance or functionality. An energy-efficient power adapter (EnergyStar Level V qualified), minimized use of harmful substances (RoHS compliant), and recyclable packaging make this switch truly environmentally friendly.

Short summary description D-Link GO-SW-8G/E network switch Unmanaged Gigabit Ethernet (10/100/1000) White:

D-Link GO-SW-8G/E, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description D-Link GO-SW-8G/E network switch Unmanaged Gigabit Ethernet (10/100/1000) White:

D-Link GO-SW-8G/E. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.