location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DES-7200-2000DC power supply unit 2000 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-7200-2000DC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-7200-2000DC
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DES-7200-2000DC power supply unit 2000 W Black :
The long product name of D-Link DES-7200-2000DC power supply unit 2000 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2000W DC RPS for the DES-7200 chassis series
More>>>
D-Link DES-7200-2000DC power supply unit 2000 W Black:
The official description of D-Link DES-7200-2000DC power supply unit 2000 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link’s DES-7200 series of chassis-based switches are intelligent and high-performance multi-layer LAN devices designed for enterprise campus and metropolitan area networks (MAN). They are ideal for deployment in environments where uninterrupted running of network applications and a high level of performance, security and control are required.

Featuring a flexible modular architecture and industry standard compliance, these switches provide scalable expansion and a high level of investment protection for businesses and telecom carriers to deploy Gigabit and 10-Gigabit packet switching and routing for office networking and Ethernet-based Internet services to homes.

The DES-7200 series switches feature minimum or zero network downtime, robust security and real-time running of bandwidth-intensive applications. Equipped with high-speed switch fabrics, redundant backup/load sharing capability and advanced software functions including complete IPv6 support, these switches provide the performance, high availability and future-proof architecture suitable for applications of not just today but well into the future.

Short summary description D-Link DES-7200-2000DC power supply unit 2000 W Black:
This short summary of the D-Link DES-7200-2000DC power supply unit 2000 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DES-7200-2000DC, 2000 W, Black

Long summary description D-Link DES-7200-2000DC power supply unit 2000 W Black:
This is an auto-generated long summary of D-Link DES-7200-2000DC power supply unit 2000 W Black based on the first three specs of the first five spec groups.

D-Link DES-7200-2000DC. Total power: 2000 W. Product colour: Black

Power
Total power *
2000 W
Design
Product colour
Black
Other features
Redundant power supply (RPS) support
Yes
Brand Image Product code Product Stock Price from
D-Link DES-7200-1200AC power supply unit 1200 W D-Link DES-7200-1200AC power supply unit 1200 W
(show image)
DES-7200-1200AC DES-7200-1200AC 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DES-7200-1200DC power supply unit 1200 W D-Link DES-7200-1200DC power supply unit 1200 W
(show image)
DES-7200-1200DC DES-7200-1200DC 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DES-7200-2000AC power supply unit 1200 W D-Link DES-7200-2000AC power supply unit 1200 W
(show image)
DES-7200-2000AC DES-7200-2000AC 0.00
(excl. VAT)
0 (incl. VAT)