location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CYA ABAUDJ-NEGRO headphones/headset Wired Head-band Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CYA Check ‘CYA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ABAUDJ-NEGRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ABAUDJ-NEGRO show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CYA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 18:52:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CYA ABAUDJ-NEGRO headphones/headset Wired Head-band Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Music Head-band Headphones
  • - Wired
  • - Circumaural 20 - 20000 Hz 32 Ω 105 dB
More>>>
Short summary description CYA ABAUDJ-NEGRO headphones/headset Wired Head-band Music Black:
This short summary of the CYA ABAUDJ-NEGRO headphones/headset Wired Head-band Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

CYA ABAUDJ-NEGRO, Wired, 20 - 20000 Hz, Music, Headphones, Black

Long summary description CYA ABAUDJ-NEGRO headphones/headset Wired Head-band Music Black:
This is an auto-generated long summary of CYA ABAUDJ-NEGRO headphones/headset Wired Head-band Music Black based on the first three specs of the first five spec groups.

CYA ABAUDJ-NEGRO. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1,8 m, Product colour: Black

Country Distributor
México 1 distributor(s)