location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MSC31801 laptop spare part Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSC31801
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSC31801
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045521393
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 16:16:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MSC31801 laptop spare part Display
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display
  • - 35,6
  • - Black
  • - 1 pc(s)
Warranty: 6 months
Long product name CoreParts MSC31801 laptop spare part Display :
The long product name of CoreParts MSC31801 laptop spare part Display. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14.0" LED WXGA HD Glossy N140BGE-L42
More>>>
Short summary description CoreParts MSC31801 laptop spare part Display:
This short summary of the CoreParts MSC31801 laptop spare part Display data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MSC31801, Display, 35,6 cm (14"), HD

Long summary description CoreParts MSC31801 laptop spare part Display:
This is an auto-generated long summary of CoreParts MSC31801 laptop spare part Display based on the first three specs of the first five spec groups.

CoreParts MSC31801. Type: Display. Display diagonal: 35,6 cm (14"), HD type: HD

Brand Image Product code Product Stock Price from
CoreParts

CoreParts MSC31829 laptop spare part Display
(show image)
MSC31829 MSC31829 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31824 laptop spare part Display
(show image)
MSC31824 MSC31824 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31820 laptop spare part Display
(show image)
MSC31820 MSC31820 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31819 laptop spare part Display
(show image)
MSC31819 MSC31819 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31818 laptop spare part Display
(show image)
MSC31818 MSC31818 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31816 laptop spare part Display
(show image)
MSC31816 MSC31816 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31813 laptop spare part Display
(show image)
MSC31813 MSC31813 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31812 laptop spare part Display
(show image)
MSC31812 MSC31812 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31811 laptop spare part Display
(show image)
MSC31811 MSC31811 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC31797 laptop spare part Display
(show image)
MSC31797 MSC31797 0.00
(excl. VAT)
0 (incl. VAT)