CoreParts logo

CoreParts MMH1020/2G memory module 2 GB 1 x 2 GB DDR2 667 MHz ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55963
Info modified on:
12 Mar 2024, 10:59:30
Bullet Points CoreParts MMH1020/2G memory module 2 GB 1 x 2 GB DDR2 667 MHz ECC:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Warranty:
120 months
Long product name CoreParts MMH1020/2G memory module 2 GB 1 x 2 GB DDR2 667 MHz ECC:

2GB Memory Module for HP 667Mhz DDR2 Major DIMM

Short summary description CoreParts MMH1020/2G memory module 2 GB 1 x 2 GB DDR2 667 MHz ECC:

CoreParts MMH1020/2G, 2 GB, 1 x 2 GB, DDR2, 667 MHz, Green

Long summary description CoreParts MMH1020/2G memory module 2 GB 1 x 2 GB DDR2 667 MHz ECC:

CoreParts MMH1020/2G. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, ECC, Product colour: Green

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.