CoreParts logo

CoreParts ML10376 projector lamp 120 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15354
Info modified on:
15 May 2020, 13:12:16
Warranty:
6 months
Long product name CoreParts ML10376 projector lamp 120 W:

Lamp for projectors

Short summary description CoreParts ML10376 projector lamp 120 W:

CoreParts ML10376, 120 W, 2000 h, - IBM/Lenovo: M400

Long summary description CoreParts ML10376 projector lamp 120 W:

CoreParts ML10376. Bulb power: 120 W, Service life of lamp: 2000 h, Compatibility: - IBM/Lenovo: M400

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.