location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming SK630 keyboard USB QWERTY Spanish Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SK630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SK-630-GKLR1-SP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512074862 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:55:36
The date of the most recent change of this product data-sheet in Icecat.
Cooler Master SK-630-GKLR1-SP user manual (13.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master Gaming SK630 keyboard USB QWERTY Spanish Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Mechanical Cherry MX RGB
  • - QWERTY Spanish
  • - Full-size (100%) Numeric keypad
  • - Backlight RGB LED Red/Green/Blue
  • - Black
  • - 1 pc(s)
Warranty: 2 years
Long product name Cooler Master Gaming SK630 keyboard USB QWERTY Spanish Black :
The long product name of Cooler Master Gaming SK630 keyboard USB QWERTY Spanish Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cherry MX, RGB, 1000Hz, 1ms, 32bit ARM Cortex M3, 512KB, USB Type-C, 1.8 m, ES
More>>>
Short summary description Cooler Master Gaming SK630 keyboard USB QWERTY Spanish Black:
This short summary of the Cooler Master Gaming SK630 keyboard USB QWERTY Spanish Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming SK630, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description Cooler Master Gaming SK630 keyboard USB QWERTY Spanish Black:
This is an auto-generated long summary of Cooler Master Gaming SK630 keyboard USB QWERTY Spanish Black based on the first three specs of the first five spec groups.

Cooler Master Gaming SK630. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED. Cable length: 1,8 m. Recommended usage: Gaming. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 03:37:43
Uk has collected 42 expert reviews for Cooler Master Gaming SK630 keyboard USB QWERTY Spanish Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
thestreamingblog.com
Updated:
2020-12-01 03:37:04
We have always been fans of low-profile keyboards since they're really aesthetically pleasing. The only problem that we have when it comes to these has always been the fact that such keyboards weren't made as great as they should be. Plus, the keyboards o...
Bottom line The SK630 Keyboard from Cooler Master is a great deal for fans of low profile peripherals. The new low profile key switches are a great improvement from the previous ML switches and these are even great for gaming. While there are some things that we wish...
90%
goodgearguide.com.au
Updated:
2020-12-01 03:37:04
Here's the rule with peripherals: Once is a gimmick, twice is a trend, and thrice is a category. And our latest category? Low-profile mechanical keyboards, which bring elements of the laptop typing experience to desktops. These hybrid keyboards started to...
Bottom line Better than fine, really. I still consider these Low Profile MX switches more of an ergonomic choice than a necessity, and personally prefer the feel of a full-sized desktop keyboard. If you love your laptop keyboard though and want a similar feel on your...
0%
pcworld.co.nz
Updated:
2020-12-01 03:37:04
Here's the rule with peripherals: Once is a gimmick, twice is a trend, and thrice is a category. And our latest category? Low-profile mechanical keyboards, which bring elements of the laptop typing experience to desktops. These hybrid keyboards started to...
Bottom line Better than fine, really. I still consider these Low Profile MX switches more of an ergonomic choice than a necessity, and personally prefer the feel of a full-sized desktop keyboard. If you love your laptop keyboard though and want a similar feel on your...
0%
tomshardware.co.uk
Updated:
2020-12-01 03:37:28
When you travel with a laptop, you normally take a big step back in keyboard quality. With a few exceptions, even a good notebook keyboard isn't as good as the mechanical unit you likely have on your desk. Cooler Master's new SK650 and SK630 keyboards pro...
Bottom line The Cooler Master SK630 (and SK650) are incredibly slim, portable and attractive, but a cramped typing experience will turn off many users...
60%
aphnetworks.com
Updated:
2020-12-01 03:37:32
Around Christmastime last month, we were at a friend's house for a party. A group of us were standing around chatting when one of the girls began telling a story. "Have you ever been in a car with cloth seats?" She paused for a moment as everyone in the g...
73%
kitguru.net
Updated:
2020-12-01 03:37:32
When Cherry debuted its MX Low Profile mechanical switch back at CES 2018, we were promised several new keyboards using those new Low Profile switches. We've already seen the Corsair K70 MK2 RGB Low Profile, but today our attention turns to Cooler Master'...
Good Very compact – less than 3cm tall, Impressive build quality considering the size, RGB lighting looks good, Low Profile switches are faster and shallower than their regular-sized counterparts, Lots of on-board controls, Removable USB-C cable...
Bad No switch variety – it's Red or nothing, No on-board master brightness control...
Bottom line Having already looked at Corsair's K70 MK2 with Cherry MX Low Profile switches, today our attention has been turned to Cooler Master and its SK630.This is an 80%, or tenkeyless, board which also makes use of Cherry MX Low Profile switches – specifically...
85%
Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master MasterKeys Pro L RGB keyboard Gaming USB QWERTY Spanish Black
(show image)
SGK-6020-KKCR1-ES MasterKeys Pro L RGB 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterKeys Pro L RGB keyboard Gaming USB QWERTY Spanish Black
(show image)
SGK-6020-KKCM1-ES MasterKeys Pro L RGB 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterKeys Pro L keyboard Universal USB QWERTY Spanish Black
(show image)
SGK-4070-KKCR1-ES MasterKeys Pro L 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterKeys Pro L keyboard Universal USB QWERTY Spanish Black
(show image)
SGK-4070-KKCM1-ES MasterKeys Pro L 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterSet MS120 keyboard Mouse included Gaming USB QWERTY Spanish Black
(show image)
SGB-3050-KKMF1-ES MasterSet MS120 0.00
(excl. VAT)
0 (incl. VAT)