CLUB3D logo

CLUB3D CSV-5300 video splitter DisplayPort 3x DisplayPort

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40892
Info modified on:
17 Jan 2023, 04:45:18
Long product name CLUB3D CSV-5300 video splitter DisplayPort 3x DisplayPort:

SenseVision MST Hub DisplayPort™ 1.2 Tripple Monitor

CLUB3D CSV-5300 video splitter DisplayPort 3x DisplayPort:

CLUB 3D Multi Stream Transport

Display devices have always been an integral part of the PC experience. Whether it is in the form of a desktop monitor, a notebook’s embedded panel, or the touch screen of a PC tablet, display devices play a vital role in defining the user’s visual experience.

The Club 3D MST hub is a hub device that receives a DisplayPort™ 1.2 MST signal from the source device and splits up and routes the video streams independently to each display device. Using this type of configuration also allows the use of non DisplayPort™ 1.2 monitors. Non DisplayPort™ outputs, such as VGA, DVI or HDMI®, the Club 3D MST hub is DP++ and can actively convert the DisplayPort™ signal to the other types of display interface signals.

Short summary description CLUB3D CSV-5300 video splitter DisplayPort 3x DisplayPort:

CLUB3D CSV-5300, DisplayPort, 3x DisplayPort, 3840 x 2160 pixels, Black, 60 Hz, 0,12 m

Long summary description CLUB3D CSV-5300 video splitter DisplayPort 3x DisplayPort:

CLUB3D CSV-5300. Video port type: DisplayPort, Video out: 3x DisplayPort. Maximum resolution: 3840 x 2160 pixels, Product colour: Black, Maximum refresh rate: 60 Hz. Width: 78 mm, Depth: 60 mm, Height: 18 mm. Quantity per pack: 1 pc(s), Package width: 265 mm, Package depth: 81 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.