CLUB3D logo

CLUB3D CAC-1584 cable gender changer USB 3.1 Type C HDMI 2.0a Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55983
Info modified on:
10 Aug 2024, 10:54:24
Bullet Points CLUB3D CAC-1584 cable gender changer USB 3.1 Type C HDMI 2.0a Black:
  • - Converts your USB 3.1 Type C (with DP 1.4 Alt Mode Support) or Thunderbolt 3 output into HDMI 2.0a
  • - Supports Resolutions up to 4096 x 2160p at 60Hz
  • - Supports HDR
Long product name CLUB3D CAC-1584 cable gender changer USB 3.1 Type C HDMI 2.0a Black:

USB 3.1 Type C to HDMI 2.0a HDR Active Adapter

CLUB3D CAC-1584 cable gender changer USB 3.1 Type C HDMI 2.0a Black:

CAC-1584 - The Club 3D CAC-1584 is a USB 3.1 Type C to HDMI™2.0 a signal converter.It features support for HDR Video quality for deep color media content playback. The CAC-1584 requires the USB C output on the source device to have support for DisplayPort™ Alternate Mode. For HDR to function the source system needs to support DisplayPort™ 1.4 standard. The HDMI™ output is fully compliant to HDMI™ specification version 2.0a.

Resolution Support
The USB 3.1 Type C to HDMI™ 2.0a HDR Active Adapter supports UHD resolutions up to 4096 x 2160p at 60Hz.

ColorFormats
It supports RGB/YCbCr video color formats with a color depth of 16bpc (or 48 bits per pixel) as long as it fits within the DisplayPort™ and HDMI™ link bandwidth. The CAC-1584 also supports pixel encoding conversion from RGB or YCbCr 4:4:4 to YCbCr 4:2:0 and YCbCr 4:2:0 pass-trough function. In addition HDR with deep color up to 12Bpc at 4K 60Hz is supported through the conversion of RGB/YCbCr 4:4:4 over DP link to YCbCr 4:2:0 on the HDMI™ output with a horizontal expansion to CEA timings.

Short summary description CLUB3D CAC-1584 cable gender changer USB 3.1 Type C HDMI 2.0a Black:

CLUB3D CAC-1584, USB 3.1 Type C, HDMI 2.0a, Black

Long summary description CLUB3D CAC-1584 cable gender changer USB 3.1 Type C HDMI 2.0a Black:

CLUB3D CAC-1584. Connector 1: USB 3.1 Type C, Connector 2: HDMI 2.0a, Connector contacts plating: Copper. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.