location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CAC-1514 cable gender changer USB C HDMI 2.0 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB C to HDMI™ 2.0 UHD Cable Active 1.8 M./5.9 Ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAC-1514 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470791 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:38:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D CAC-1514 cable gender changer USB C HDMI 2.0 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,8 m
  • - USB C Male
  • - HDMI 2.0 Male
  • - 18 Gbit/s 3840 x 2160 pixels
  • - White
Long product name CLUB3D CAC-1514 cable gender changer USB C HDMI 2.0 White :
The long product name of CLUB3D CAC-1514 cable gender changer USB C HDMI 2.0 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB C to HDMI™ 2.0 UHD Cable Active 1.8 M./5.9 Ft.
More>>>
CLUB3D CAC-1514 cable gender changer USB C HDMI 2.0 White:
The official description of CLUB3D CAC-1514 cable gender changer USB C HDMI 2.0 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CAC-1514 - The Club 3D is an Active HDMI™ signal converter cable. The USB C to HDMI™ 2.0 UHD Cable is the easiest solution for connecting your USB 3.1 Type C source device featuring DisplayPort™ Alternate Mode to an HDMI™ 2.0 enabled UHD Monitor, Television or Projector. The HDMI™ adapter is powered by the USB C port, the adapter requires no external power.

Supports up to 4K UHD Resolution at 60Hz.
The USB C to HDMI™ 2.0 UHD Cable supports (U)HD resolutions of up to 4K @ 60Hz for a clear, sharp picture. The support for 60 frames per second provides exceptionally smooth video. Use the adapter to play games, view video or browse the internet from your USB 3.1 Type-C enabled device on a (Ultra) high-resolution monitor or TV. Supporting up to 8 channels of audio, the adapter provides high-definition digital audio and video.

Compatibility
The USB C to HDMI™ 2.0 UHD Cable supports all USB 3.1 Type-C devices with DisplayPort™ ALT mode.

Please refer to your device's user manual to confirm the specification and functionality of the USB- C port.

Short summary description CLUB3D CAC-1514 cable gender changer USB C HDMI 2.0 White:
This short summary of the CLUB3D CAC-1514 cable gender changer USB C HDMI 2.0 White data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D CAC-1514, USB C, HDMI 2.0, 1,8 m, White

Long summary description CLUB3D CAC-1514 cable gender changer USB C HDMI 2.0 White:
This is an auto-generated long summary of CLUB3D CAC-1514 cable gender changer USB C HDMI 2.0 White based on the first three specs of the first five spec groups.

CLUB3D CAC-1514. Connector 1: USB C, Connector 2: HDMI 2.0, Cable length: 1,8 m. Product colour: White

Ports & interfaces
Connector 1 *
USB C
Connector 2 *
HDMI 2.0
Connector 1 gender
Male
Connector 2 gender
Male
Cable length
1,8 m
Performance
Product colour *
White
Supported video modes
2160p
Data transfer rate
18 Gbit/s
USB required
Yes
Maximum resolution
3840 x 2160 pixels
Maximum resolution (HDMI)
3840 x 2160 pixels
Maximum refresh rate
60 Hz
Country of origin
China
Performance
Plug and Play
Yes
Certification
CE, FCC, ROHS, WEEE, REACH
Weight & dimensions
Width
22 mm
Depth
1800 mm
Height
10 mm
Weight
65 g
Packaging data
Package width
145 mm
Package depth
45 mm
Package height
145 mm
Technical details
Cable colour
White
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
CLUB3D CAC-1584 cable gender changer USB 3.1 Type C HDMI 2.0a Black CLUB3D CAC-1584 cable gender changer USB 3.1 Type C HDMI 2.0a Black
(show image)
CAC-1584 USB 3.1 Type C to HDMI 2.0a HDR Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CAC-1509 cable gender changer USB Type C Mini DisplayPort + USB Type C White CLUB3D CAC-1509 cable gender changer USB Type C Mini DisplayPort + USB Type C White
(show image)
CAC-1509 USB 3.1 Type C to Mini DisplayPort 1.2 and PD 60 W Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CAC-1508 cable gender changer USB 3.1 Type C DVI-D Black CLUB3D CAC-1508 cable gender changer USB 3.1 Type C DVI-D Black
(show image)
CAC-1508 USB 3.1 Type C to DVI-D Active Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB Type C to VGA Active Adapter USB C Black CLUB3D USB Type C to VGA Active Adapter USB C Black
(show image)
CAC-1502 USB 3.1 Type C to VGA Active Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB Type C to Gigabit Ethernet Adapter USB C Black CLUB3D USB Type C to Gigabit Ethernet Adapter USB C Black
(show image)
CAC-1500 USB Type 3.1 C to Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)