CLUB3D logo

CLUB3D DisplayPort to HDMI Adapter Cable 0,13 m Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155124
Info modified on:
10 Aug 2024, 09:34:49
Long product name CLUB3D DisplayPort to HDMI Adapter Cable 0,13 m Black:

DisplayPort to HDMI Adapter Cable

CLUB3D DisplayPort to HDMI Adapter Cable 0,13 m Black:

CAC-1001 - Club 3D UltraAV DisplayPort to HDMI (High-Definition Multimedia Interface) cable enables the connection of your DisplayPort supported computer to an HDMI supported television, monitor or projector.

Short summary description CLUB3D DisplayPort to HDMI Adapter Cable 0,13 m Black:

CLUB3D DisplayPort to HDMI Adapter Cable, 0,13 m, Displayport, HDMI, Male, Female, 1920 x 1200 pixels

Long summary description CLUB3D DisplayPort to HDMI Adapter Cable 0,13 m Black:

CLUB3D DisplayPort to HDMI Adapter Cable. Cable length: 0,13 m, Connector 1: Displayport, Connector 2: HDMI. Weight: 75 g, Depth: 130 mm. Package type: Box

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.