location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CAA-1521 cable gender changer USB Type C 3.1 USB 3.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.1 Type C to USB 3.0 Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAA-1521
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470425 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:45:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CLUB3D CAA-1521 cable gender changer USB Type C 3.1 USB 3.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,043 m
  • - USB Type C 3.1
  • - USB 3.0
  • - Connector contacts plating: Gold
  • - 5 Gbit/s
  • - Black
Long product name CLUB3D CAA-1521 cable gender changer USB Type C 3.1 USB 3.0 Black :
The long product name of CLUB3D CAA-1521 cable gender changer USB Type C 3.1 USB 3.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Club3D USB 3.1 Type C to USB 3.0 Type A Adapter
More>>>
CLUB3D CAA-1521 cable gender changer USB Type C 3.1 USB 3.0 Black:
The official description of CLUB3D CAA-1521 cable gender changer USB Type C 3.1 USB 3.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D USB 3.1 Type C to USB 3.0 Type A Adapter enables the connection of your existing USB peripherals, storage devices and docking stations with the common Type A male connector plug to the latest Laptops, professional tablets and Ultrabooks featuring USB 3.1 Type C outputs.

The adapter is backwards compatible and supports USB 2.0 as well. The USB 3.0 SuperSpeed specification ensures a bitrate of 5Gbps for fast transfer of large files.

Supports Windows, Apple OS X and Chrome OS.

Short summary description CLUB3D CAA-1521 cable gender changer USB Type C 3.1 USB 3.0 Black:
This short summary of the CLUB3D CAA-1521 cable gender changer USB Type C 3.1 USB 3.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D CAA-1521, USB Type C 3.1, USB 3.0, 0,043 m, Black

Long summary description CLUB3D CAA-1521 cable gender changer USB Type C 3.1 USB 3.0 Black:
This is an auto-generated long summary of CLUB3D CAA-1521 cable gender changer USB Type C 3.1 USB 3.0 Black based on the first three specs of the first five spec groups.

CLUB3D CAA-1521. Connector 1: USB Type C 3.1, Connector 2: USB 3.0, Cable length: 0,043 m, Connector contacts plating: Gold. Product colour: Black

Ports & interfaces
Connector 1 *
USB Type C 3.1
Connector 2 *
USB 3.0
Cable length
0,043 m
Connector contacts plating
Gold
Performance
Product colour *
Black
Data transfer rate
5 Gbit/s
Converter type
Passive
Country of origin
China
Plug and Play
Yes
Certification
FCC, CE
Weight & dimensions
Width
18 mm
Depth
11 mm
Height
43 mm
Weight
11 g
Packaging data
Package width
60 mm
Package depth
35 mm
Package height
120 mm
Package type
Box
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
CLUB3D CAC-1508 cable gender changer USB 3.1 Type C DVI-D Black CLUB3D CAC-1508 cable gender changer USB 3.1 Type C DVI-D Black
(show image)
CAC-1508 USB 3.1 Type C to DVI-D Active Adapter Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)