location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Clatronic VL 3741 S Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Clatronic Check ‘Clatronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VL 3741 S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
263927 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006160639278
Category:
Apparatus with rotating blades that creates a current of air for cooling or ventilation.
Household Fans Check ‘Clatronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Clatronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2020 14:16:57
The date of the most recent change of this product data-sheet in Icecat.
Clatronic 263927 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Clatronic VL 3741 S Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Oscillating (can be switched off)
  • - Quiet running
  • - Height-adjustable
  • - Adjustable angle of inclination
  • - Metal protection grid
  • - Incl. remote control
  • - 2 preprogrammed wind-mode functions:
  • - Sleep: Fall-asleep program; after 30 minutes, the running speed automatically decreases
  • - Nature: Electronically programmed change of the running speed (High, Mid, Low) in unregular time periods
Long product name Clatronic VL 3741 S Black :
The long product name of Clatronic VL 3741 S Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

45 W, 400 mm, 3 speed, 220-240 V, 50/60 Hz, black
More>>>
Short summary description Clatronic VL 3741 S Black:
This short summary of the Clatronic VL 3741 S Black data-sheet is auto-generated and uses the product title and the first six key specs.

Clatronic VL 3741 S, Household bladeless fan, Black, Floor, Metal, 40 cm, Buttons

Long summary description Clatronic VL 3741 S Black:
This is an auto-generated long summary of Clatronic VL 3741 S Black based on the first three specs of the first five spec groups.

Clatronic VL 3741 S. Type: Household bladeless fan, Product colour: Black, Placement: Floor. Power source type: AC, Power consumption (typical): 45 W, AC input voltage: 220 - 240 V. Package type: Box

Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)