Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 4.0 channels Black
- - Equalizer
- - AM, FM
- - Ready for iPod
- - MP3 playback
Long product name Clarion CZ501EG car media receiver Black
:
CZ501EG - Bluetooth CD/USB/MP3/WMA Receiver, 4x50W, Black
The long product name of Clarion CZ501EG car media receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CZ501EG - Bluetooth CD/USB/MP3/WMA Receiver, 4x50W, Black
More>>>
Short summary description Clarion CZ501EG car media receiver Black:
This short summary of the Clarion CZ501EG car media receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.
Clarion CZ501EG, Black, 4.0 channels, 50 W, MOS-FET, MP3, WMA, Green
Long summary description Clarion CZ501EG car media receiver Black:
This is an auto-generated long summary of Clarion CZ501EG car media receiver Black based on the first three specs of the first five spec groups.
Clarion CZ501EG. Product colour: Black, Audio output channels: 4.0 channels, Maximum power per channel: 50 W. Audio system: MOS-FET, Audio formats supported: MP3, WMA. Illumination colour: Green. Bluetooth profiles: A2DP, AVRCP, HFP, HSP. Supported radio bands: AM, FM