Cisco logo

Cisco Cat 2948G-L3 48xF+ENet 2xGENet RJ45

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56120
Info modified on:
21 Oct 2022, 10:14:07
Long product name Cisco Cat 2948G-L3 48xF+ENet 2xGENet RJ45:

Cisco Catalyst 2948G-L3 Switch 48x 10 100Base-T 2x GBIC slot Layer 3

Short summary description Cisco Cat 2948G-L3 48xF+ENet 2xGENet RJ45:

Cisco Cat 2948G-L3 48xF+ENet 2xGENet RJ45, SNMP Management Information Base (MIB) II, UL 1950, CSA 22.2 No. 950, EN 60950, IEC 950, AS/NZS 3260, TS001, CE, 0 - 45 °C, -20 - 65 °C, 10 - 85%, 8,08 kg

Long summary description Cisco Cat 2948G-L3 48xF+ENet 2xGENet RJ45:

Cisco Cat 2948G-L3 48xF+ENet 2xGENet RJ45. Management protocols: SNMP Management Information Base (MIB) II. Safety: UL 1950, CSA 22.2 No. 950, EN 60950, IEC 950, AS/NZS 3260, TS001, CE. Weight: 8,08 kg. Dimensions (WxDxH): 434 x 457 x 66 mm, Networking features: IEEE 802.3x full duplex on 10BaseT, 100BaseTX, and 1000BaseX ports; IEEE 802.1D Spanning-Tree..., I/O ports: # 10BaseT ports: RJ-45 connectors; two-pair Category 3, 4, or 5 unshielded twisted-pair (UTP)...

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.