location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 1000BASE-LX/LH SFP transceiver module for MMF & SMF network media converter 1000 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000BASE-LX/LH SFP transceiver module for MMF & SMF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFP-GE-L show
Show alternative article codes used in the online market place
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2023 10:34:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: -Standard warranty: 90 days.
-Extended warranty (option): Available under a Cisco SMARTnet® Service support contract for the Cisco switch or router chassis.
Long product name Cisco 1000BASE-LX/LH SFP transceiver module for MMF & SMF network media converter 1000 Mbit/s 1310 nm :
The long product name of Cisco 1000BASE-LX/LH SFP transceiver module for MMF & SMF network media converter 1000 Mbit/s 1310 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000BASE-LX/LH SFP transceiver module for MMF and SMF, 1300-nm wavelength, extended operating temperature range and DOM support
More>>>
Short summary description Cisco 1000BASE-LX/LH SFP transceiver module for MMF & SMF network media converter 1000 Mbit/s 1310 nm:
This short summary of the Cisco 1000BASE-LX/LH SFP transceiver module for MMF & SMF network media converter 1000 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 1000BASE-LX/LH SFP transceiver module for MMF & SMF, 1000 Mbit/s, 1000BASE-LX/LH, Wired, 10000 m, 1310 nm, IEEE 802.3z

Long summary description Cisco 1000BASE-LX/LH SFP transceiver module for MMF & SMF network media converter 1000 Mbit/s 1310 nm:
This is an auto-generated long summary of Cisco 1000BASE-LX/LH SFP transceiver module for MMF & SMF network media converter 1000 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

Cisco 1000BASE-LX/LH SFP transceiver module for MMF & SMF. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-LX/LH. Connectivity technology: Wired. Maximum transfer distance: 10000 m, Wavelength: 1310 nm. Compliance industry standards: IEEE 802.3z, Safety: Laser Class I 21CFR1040 LN#50 7/2001, Laser Class I IEC 60825-1. Weight: 75 g