location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 100BASE-X SFP network media converter 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100BASE-X SFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GLC-FE-100LX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0849064004391 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 22:46:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90-Day
Long product name Cisco 100BASE-X SFP network media converter 1310 nm :
The long product name of Cisco 100BASE-X SFP network media converter 1310 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GLC-FE-100LX - 100BASE-X SFP For Fast Ethernet SFP Ports
More>>>
Short summary description Cisco 100BASE-X SFP network media converter 1310 nm:
This short summary of the Cisco 100BASE-X SFP network media converter 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 100BASE-X SFP, 10000 m, 1310 nm, IEEE 802.3ah Draft 3.0, IEEE 802.3, Laser Class 1 21CFR1040, 0 - 70 °C, -40 - 85 °C

Long summary description Cisco 100BASE-X SFP network media converter 1310 nm:
This is an auto-generated long summary of Cisco 100BASE-X SFP network media converter 1310 nm based on the first three specs of the first five spec groups.

Cisco 100BASE-X SFP. Maximum transfer distance: 10000 m, Wavelength: 1310 nm. Compliance industry standards: IEEE 802.3ah Draft 3.0, IEEE 802.3, Safety: Laser Class 1 21CFR1040. Transmit power range: -8 - -15 dBmW, Connector(s): Dual LC, Fiber type: SMF

Brand Image Product code Product Stock Price from
Cisco

Cisco 100BASE-ZX SFP network media converter 1550 nm
(show image)
GLC-FE-100ZX 100BASE-ZX SFP 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 100BASE-FX SFP network media converter 1310 nm
(show image)
GLC-FE-100FX-RGD 100BASE-FX SFP 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 100BASE-LX10 SFP network media converter 1310 nm
(show image)
GLC-FE-100LX-RGD= 100BASE-LX10 SFP 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 100BASE-EX SFP network media converter 1310 nm
(show image)
GLC-FE-100EX 100BASE-EX SFP 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 100BASE-FX SFP network media converter 1310 nm
(show image)
GLC-FE-100FX-RGD= 100BASE-FX SFP 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 100BASE-X SFP GLC-FE-100LX network media converter 1310 nm
(show image)
GLC-FE-100LX= 100BASE-X SFP GLC-FE-100LX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United States 2 distributor(s)
Österreich 1 distributor(s)