location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco ASR1006-10G-VPN/K9 wired router Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASR1006-10G-VPN/K9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASR1006-10G-VPN/K9 show
Show alternative article codes used in the online market place
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco ASR1006-10G-VPN/K9 wired router Grey :
The long product name of Cisco ASR1006-10G-VPN/K9 wired router Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cisco ASR 1006 Router VPN Bundle with the 10 Gbps ASR1000-ESP10 Embedded Services Processor, ASR1000-RP1 Route Processor, ASR1000-SIP10 Carrier Card SASR1R1-AESK9-21SR consolidated software package, and FLASR1-IPSEC-RTU (IPsec VPN) feature license
More>>>
Short summary description Cisco ASR1006-10G-VPN/K9 wired router Grey:
This short summary of the Cisco ASR1006-10G-VPN/K9 wired router Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco ASR1006-10G-VPN/K9, Grey

Long summary description Cisco ASR1006-10G-VPN/K9 wired router Grey:
This is an auto-generated long summary of Cisco ASR1006-10G-VPN/K9 wired router Grey based on the first three specs of the first five spec groups.

Cisco ASR1006-10G-VPN/K9. Flash memory: 1024 MB. Product colour: Grey. AC input voltage: 85 - 264 V. Width: 437,4 mm, Depth: 461 mm, Height: 266,7 mm

Brand Image Product code Product Stock Price from
Cisco

Cisco ASR 1004 wired router Grey
(show image)
ASR1004 ASR 1004 0.00
(excl. VAT)
0 (incl. VAT)