location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec MX3-5750P power supply unit 750 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX3-5750P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX3-5750P
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:56:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Chieftec MX3-5750P power supply unit 750 W Silver :
The long product name of Chieftec MX3-5750P power supply unit 750 W Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Redundant Power Supply 750W
More>>>
Chieftec MX3-5750P power supply unit 750 W Silver:
The official description of Chieftec MX3-5750P power supply unit 750 W Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You require high availability…24 hours a day…7 days the week…52 weeks in the year..? Then the redundant power supply units from CHIEFTEC are what your SMB segment requires. The Hot swap function allows you and your enterprise to work fearless.

Short summary description Chieftec MX3-5750P power supply unit 750 W Silver:
This short summary of the Chieftec MX3-5750P power supply unit 750 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec MX3-5750P, 750 W, 100 - 240 V, Silver, 150 x 255 x 84 mm, 70 A

Long summary description Chieftec MX3-5750P power supply unit 750 W Silver:
This is an auto-generated long summary of Chieftec MX3-5750P power supply unit 750 W Silver based on the first three specs of the first five spec groups.

Chieftec MX3-5750P. Total power: 750 W, AC input voltage: 100 - 240 V. Product colour: Silver. Dimensions (WxDxH): 150 x 255 x 84 mm, Maximum current: 70 A

Power
Total power *
750 W
AC input voltage *
100 - 240 V
Design
Product colour
Silver
Other features
Dimensions (WxDxH)
150 x 255 x 84 mm
Maximum current
70 A
Redundant power supply (RPS) support
Yes