location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY Strait keyboard USB QWERTY US English Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Strait
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JK-0300EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112074028
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CHERRY JK-0300EU user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY Strait keyboard USB QWERTY US English Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - USB
  • - QWERTY US English
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Silver, White
Warranty: 5-year limited
Long product name CHERRY Strait keyboard USB QWERTY US English Silver, White :
The long product name of CHERRY Strait keyboard USB QWERTY US English Silver, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, 45 mA, 441 x 161 x 14.5 mm, 1.8 m, 724 g, US EN + EURO
More>>>
CHERRY Strait keyboard USB QWERTY US English Silver, White:
The official description of CHERRY Strait keyboard USB QWERTY US English Silver, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The STRAIT keyboard, designed to perfection. The new premium keyboard from CHERRY distinguishes itself with its pure elegance and impressive visual appearance — its chrome finish, ultra-flat design and highest-quality workmanship make it unique and truly eye-catching.

- Whisper keystroke, ideal for everyday work
- 5 HotKeys to control Media Player
- USB connection for laptops and PCs
- Plug & Play without installing any software

Short summary description CHERRY Strait keyboard USB QWERTY US English Silver, White:
This short summary of the CHERRY Strait keyboard USB QWERTY US English Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY Strait, Full-size (100%), Wired, USB, QWERTY, Silver, White

Long summary description CHERRY Strait keyboard USB QWERTY US English Silver, White:
This is an auto-generated long summary of CHERRY Strait keyboard USB QWERTY US English Silver, White based on the first three specs of the first five spec groups.

CHERRY Strait. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 108. Cable length: 1,8 m. Recommended usage: Universal. Product colour: Silver, White

Keyboard
Recommended usage *
Universal
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
US English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
108
Keyboard keys operating life
10 million characters
Windows keys
Yes
Hot keys
Yes
Number of hot keys
5
Connectivity technology
Wired
USB hub
No
Purpose
Universal
Fingerprint reader
No
Certification
cURus, c-tick, CE, FCC
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Silver, White
Surface coloration
Monochromatic
LED indicators
Yes
Features
Cable length
1,8 m
Plug and Play
Yes
Power
Power source type *
USB
Power consumption
45 mA
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
441 x 161 x 14,5 mm
Keyboard weight
724 g
Packaging data
User guide
Yes
Package width
465 mm
Package depth
200 mm
Package height
27 mm
Package weight
1,06 kg
Logistics data
Harmonized System (HS) code
84716060
Quantity per master (outer) case
6 pc(s)
Number of cartons per pallet
35 pc(s)
Other features
Internal
No
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:02:27
Uk has collected 19 expert reviews for CHERRY Strait keyboard USB QWERTY US English Silver, White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
computeractive.co.uk
Updated:
2011-07-30 19:02:27
Cherry’s Strait keyboard is apparently inspired by Apple’s current keyboard design.The metallic-painted body and shallow keys are very similar, and the white keytops and USB cable are clearly designed to appeal to Mac fans.It will work with Windows PCs...
Bottom line A decent keyboard but there’s no real need for it...
60%
v3.co.uk
Updated:
2011-07-30 19:02:27
Cherry’s Strait keyboard is apparently inspired by Apple’s current keyboard design.The metallic-painted body and shallow keys are very similar, and the white keytops and USB cable are clearly designed to appeal to Mac fans...
60%
pcworld.co.nz
Updated:
2011-11-07 06:09:59
Flat, with island-keys and a visual design you’ll be amazed didn’t come from Apple, the JK-0300 Strait is a stylish corded keyboard by veteran manufacturer Cherry.Cherry, you ask? Well yes. They’ve been making keyboards since 1967.Speak to many IT old-...
70%
pcworld.co.nz
Updated:
2016-03-26 23:16:44
NameKeyboard: Cherry JK-0300 StraitAt a glance:Stylish, Apple-like design,Extremely thin (14.5mm),Quiet keystrokes,No height or angle adjustmentSummary:Gorgeous and a space saver, but sorely lacking height adjustability.Rating:3.5/5RRP:$62Contact:www.cher...
70%
Brand Image Product code Product Stock Price from
CHERRY Strait keyboard USB QWERTY Nordic Silver, White CHERRY Strait keyboard USB QWERTY Nordic Silver, White
(show image)
JK-0300PN Strait 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 4000 keyboard USB QWERTY English Black CHERRY KC 4000 keyboard USB QWERTY English Black
(show image)
JK-0700EU KC 4000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY XS G84-5200 keyboard USB + PS/2 QWERTY English Grey CHERRY XS G84-5200 keyboard USB + PS/2 QWERTY English Grey
(show image)
G84-5200LCMEU-0 G84-5200 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY Strait keyboard USB QWERTY UK English Silver, White CHERRY Strait keyboard USB QWERTY UK English Silver, White
(show image)
JK-0300GB Strait 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY Strait keyboard USB QWERTZ German Silver, White CHERRY Strait keyboard USB QWERTZ German Silver, White
(show image)
JK-0300DE Strait 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY XS Complete G84-5200 keyboard USB QWERTY US English Black CHERRY XS Complete G84-5200 keyboard USB QWERTY US English Black
(show image)
G84-5200LCMEU-2 Complete G84-5200 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TouchBoard G80-11900 keyboard USB QWERTY English Grey CHERRY TouchBoard G80-11900 keyboard USB QWERTY English Grey
(show image)
G80-11900LUMEU-0 G80-11900 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)