location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY Compact PS/2 Light Grey, (US) keyboard PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact keyboard PS/2 Light Grey, (US)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G84-4100PPAUS
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY Compact PS/2 Light Grey, (US) keyboard PS/2 :
The long product name of CHERRY Compact PS/2 Light Grey, (US) keyboard PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra-low-profile compact keyboard Light Grey, (US)
More>>>
CHERRY Compact PS/2 Light Grey, (US) keyboard PS/2:
The official description of CHERRY Compact PS/2 Light Grey, (US) keyboard PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When you don't have much space and need to keep weight down as well, you can't do better than this ultra-low-profile compact keyboard. Useful for applications in, e.g. banking, medical facilities or for portable systems. Equally suitable for 19 inch applications. This keyboard is ideal for Slim Line PCs and notebooks can be enhanced with the G84-4700 numerical block.

Key benefits:
- Uses mechanical keys from our ML series with high-precision key action
small physical dimensions.
- Keycaps arranged in 18 mm grid.
- Exceptionally space-efficient.
- Lightweight.
- LED indicators for Num Lock, Caps Lock, Scroll Lock.
- Reliability: MTBF: 170,000 hours.
- Individual keys have long service life: 20 million key operations.

Short summary description CHERRY Compact PS/2 Light Grey, (US) keyboard PS/2:
This short summary of the CHERRY Compact PS/2 Light Grey, (US) keyboard PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY Compact keyboard PS/2 Light Grey, (US), Wired, PS/2, Grey

Long summary description CHERRY Compact PS/2 Light Grey, (US) keyboard PS/2:
This is an auto-generated long summary of CHERRY Compact PS/2 Light Grey, (US) keyboard PS/2 based on the first three specs of the first five spec groups.

CHERRY Compact keyboard PS/2 Light Grey, (US). Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 83. Cable length: 1,75 m. Product colour: Grey

Keyboard
Device interface *
PS/2
Keyboard number of keys
83
Connectivity technology
Wired
Design
Product colour *
Grey
Features
Cable length
1,75 m
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
282 x 132 x 26 mm
Keyboard weight
400 g
Packaging data
Package length
31,5 cm
Package weight
0,5 kg
Package width
190 mm
Package height
30 mm
Other features
Compatible operating systems
MS Windows XP, Vista, Linux
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 23:41:38
Uk has collected 2 expert reviews for CHERRY Compact PS/2 Light Grey, (US) keyboard PS/2 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-11-01 23:41:37
The little Cherry G84 just about warrants inclusion in the mechanical keyboard category. But unlike the majority of such keyboards that are fitted with one of the four types of Cherry MX switches, the G84-4100 has a special low-profile ML mechanical switc...
Bottom line For those times when you demand a small form-factor keyboard that still sports all the main keys you'd need from an IBM PC, the Cherry G84-4100 will neatly fill the space. It's rated well for industrial longevity at >20 million key strokes – just don't ex...
60%