Case-mate logo

Case-mate Tough Black Plus mobile phone case 16,3 cm (6.4") Cover

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
458
Info modified on:
04 Jul 2022, 12:21:51
Bullet Points Case-mate Tough Black Plus mobile phone case 16,3 cm (6.4") Cover:
  • - MicroPel® Antimicrobial Case Protection
  • - Made from plant-based materials
  • - Raised bezel for augmented screen & lens protection
  • - Flexible sides for enhanced grip
  • - Shock absorbing materials with cushioned corners
  • - Durable anti-scratch coating
Warranty:
Lifetime
Long product name Case-mate Tough Black Plus mobile phone case 16,3 cm (6.4") Cover:

Tough Black Plus, Galaxy S21 FE 5G, Black

Short summary description Case-mate Tough Black Plus mobile phone case 16,3 cm (6.4") Cover:

Case-mate Tough Black Plus, Cover, Samsung, Galaxy S21 FE 5G, 16,3 cm (6.4"), Black

Long summary description Case-mate Tough Black Plus mobile phone case 16,3 cm (6.4") Cover:

Case-mate Tough Black Plus. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S21 FE 5G, Maximum screen size: 16,3 cm (6.4"), Surface coloration: Monochromatic, Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.