location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Leatherlook Compact Camera Case Small Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Leatherlook Compact Camera Case Small
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC24
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Case Logic Leatherlook Compact Camera Case Small Black :
The long product name of Case Logic Leatherlook Compact Camera Case Small Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Leatherlook Compact Camera Case Small
More>>>
Case Logic Leatherlook Compact Camera Case Small Black:
The official description of Case Logic Leatherlook Compact Camera Case Small Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact leather camera case perfect for small digital cameras.

- Perfect for small digital cameras.
- Made of durable high quality leatherlook material.
- Belt loop attachment.

Short summary description Case Logic Leatherlook Compact Camera Case Small Black:
This short summary of the Case Logic Leatherlook Compact Camera Case Small Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Leatherlook Compact Camera Case Small, Black

Long summary description Case Logic Leatherlook Compact Camera Case Small Black:
This is an auto-generated long summary of Case Logic Leatherlook Compact Camera Case Small Black based on the first three specs of the first five spec groups.

Case Logic Leatherlook Compact Camera Case Small. Product colour: Black

Features
Product colour *
Black
Material *
Leather
Weight & dimensions
Weight
81,5 g
Weight & dimensions
Interior dimensions (W x D x H)
90 x 28 x 65 mm
Other features
Dimensions (WxDxH)
100 x 70 x 20 mm