Case Logic logo

Case Logic LAPS116L 40,6 cm (16") Sleeve case Lime

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89907
Info modified on:
01 Jun 2022, 15:50:32
Warranty:
25 Years
Long product name Case Logic LAPS116L 40,6 cm (16") Sleeve case Lime:

15-16" Laptop Sleeve

Case Logic LAPS116L 40,6 cm (16") Sleeve case Lime:

This subtly detailed, traditional sleeve provides a streamlined option that fits within anyone’s comfort zone. The wrap construction cradles your laptop in substantial foam padding, and thoughtful details add hints of sophisticated styling. Slide this sleek sleeve easily into your briefcase, backpack, tote or other bag.

- A seamless wrap of Impact Foam™ padding provides top to bottom protection
- Woven webbing along each side adds subtle texture to the clean design
- Slimline case protects your device on its own or in your favorite bag

Short summary description Case Logic LAPS116L 40,6 cm (16") Sleeve case Lime:

Case Logic LAPS116L, Sleeve case, 40,6 cm (16"), 240 g

Long summary description Case Logic LAPS116L 40,6 cm (16") Sleeve case Lime:

Case Logic LAPS116L. Case type: Sleeve case, Maximum screen size: 40,6 cm (16"). Weight: 240 g. Surface coloration: Monochromatic

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.