location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CLI-226 4 Color Pack + Plus Glossy II 4 x 6"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-226 4 Color Pack + Plus Glossy II 4 x 6"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4546B007
Category:
Components needed to build a printer.
Printer Kits Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Oct 2018 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon CLI-226 4 Color Pack + Plus Glossy II 4 x 6" :
The long product name of Canon CLI-226 4 Color Pack + Plus Glossy II 4 x 6". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLI-226 4 Color Ink Set + Photo Paper Plus Glossy II 4 x 6" (A6, 50 Sheets)
More>>>
Canon CLI-226 4 Color Pack + Plus Glossy II 4 x 6":
The official description of Canon CLI-226 4 Color Pack + Plus Glossy II 4 x 6" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Contains one of each CLI-226 Black, Cyan, Magenta, Yellow and a 50 sheet pack of
- Photo Paper Plus Glossy II
- Genuine Canon Ink and paper for quality and reliability
- Save money, have extra ink and paper when you need it with a combo pack
- These inks offer amazing color gamut and color fastness.
- Individual Ink Tank System increases efficiency.

Short summary description Canon CLI-226 4 Color Pack + Plus Glossy II 4 x 6":
This short summary of the Canon CLI-226 4 Color Pack + Plus Glossy II 4 x 6" data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CLI-226 4 Color Pack + Plus Glossy II 4 x 6", Black, Cyan, Magenta, Yellow, PIXMA iP4820 PIXMA iP4920 PIXMA iX6520 PIXMA MG5120 PIXMA MG5220 PIXMA MG5320 PIXMA MG5320 PIXMA..., 4 pc(s), 50 sheets, 4" x 6"

Long summary description Canon CLI-226 4 Color Pack + Plus Glossy II 4 x 6":
This is an auto-generated long summary of Canon CLI-226 4 Color Pack + Plus Glossy II 4 x 6" based on the first three specs of the first five spec groups.

Canon CLI-226 4 Color Pack + Plus Glossy II 4 x 6". Printing colours: Black, Cyan, Magenta, Yellow, Compatibility: PIXMA iP4820 PIXMA iP4920 PIXMA iX6520 PIXMA MG5120 PIXMA MG5220 PIXMA MG5320 PIXMA MG5320 PIXMA.... Quantity per pack: 4 pc(s). Media sheets per package: 50 sheets, Paper dimensions: 4" x 6"

Features
Printing colours
Black, Cyan, Magenta, Yellow
Compatibility
PIXMA iP4820 PIXMA iP4920 PIXMA iX6520 PIXMA MG5120 PIXMA MG5220 PIXMA MG5320 PIXMA MG5320 PIXMA MG6120 PIXMA MG6220 PIXMA MG8120 PIXMA MG8120B PIXMA MG8220 PIXMA MX882
Packaging data
Quantity per pack
4 pc(s)
Other features
Media sheets per package
50 sheets
Paper dimensions
4" x 6"
Country Distributor
United States 2 distributor(s)