Canon logo

Canon BCI-3eY ink cartridge Original Yellow

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75352
Info modified on:
04 Aug 2021, 17:52:19
Long product name Canon BCI-3eY ink cartridge Original Yellow:

BCI-3eY

Canon BCI-3eY ink cartridge Original Yellow:

Replacing the BCI-3Y Yellow Ink Tank.
Individual, replaceable yellow ink tank for use in the BC-31e, BC-33e and BC-34e cartridges and the S600 printhead.

Compatibility:
- i450;
- i550;
- i850;
- MultiPASS C755;
- MultiPASS F30;
- MultiPASS F50;
- MultiPASS F60;
- MultiPASS F80;
- MultiPASS MP700;
- MultiPASS MP730;
- S400;
- S450;
- S500;
- S520;
- S530D;
- S600;
- S630;
- S630 Network;
- S750.

Short summary description Canon BCI-3eY ink cartridge Original Yellow:

Canon BCI-3eY, Yellow, Pigment-based ink

Long summary description Canon BCI-3eY ink cartridge Original Yellow:

Canon BCI-3eY. Colour ink type: Pigment-based ink, Printing colours: Yellow

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.