Canon logo

Canon HF100 3,31 MP CMOS Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13893
Info modified on:
04 Apr 2019, 08:39:47
Long product name Canon HF100 3,31 MP CMOS Black, Silver:

HF100, 1920x1080 Full HD, 3.1MP, Multiangle Vivid LCD

Canon HF100 3,31 MP CMOS Black, Silver:

The stylish, 1920x1080 Full HD HF100 offers the convenience of recording directly to memory cards. Capture incredible footage via the Canon HD camera system, then share it quickly and easily.

Features

-HD movies directly to memory card.
-Stylish and lightweight.
-1920x1080 Full HD.
-Canon HD Camera System.
-Instant AF and Super Range Optical Image Stabilizer.
-Excellent connectivity.
-Power-efficient.
-3.1MP photos.
-Multiangle Vivid LCD.
-Software for sharing.

Shoot and share: Full HD recording has never been this easy.

Record straight to memory card
Shooting to SD or SDHC (High Capacity) memory cards, the HF100 is an HD camcorder designed for sharing your movies. Cards are great for passing on to family and friends – as card sizes increase, so does your camcorder’s capacity.

Super-stylish. Ultra-compact.
The HF100 is a pocket-sized camcorder with loads of style. And because flash memory has no moving parts, footage is guarded against bumps and knocks.

1920x1080 Full HD Recording
Recording 1920x1080 Full HD video for superior image quality, the HF100 captures movies that are perfectly suited for watching on Full HD TVs.

Canon HD Camera System
Enjoy superior quality HD video thanks to a combination of unique Canon technologies: a Canon HD Video Lens with 12x optical zoom, a 3.3 MP Canon Full HD CMOS sensor, and the powerful DIGIC DV II processor.

Sharp and super-steady movies
Focusing errors and camera shake are more noticeable when shooting HD. The HF100 uses two systems to give you the edge. Instant AF is a hybrid auto focus system that provides speed and accuracy. The Super Range Optical Image Stabilizer compensates for common sources of camera shake.

Expandable
Easily expand your camcorder system: attach a microphone and take advantage of the HF100’s manual audio controls, for example. After shooting, a built-in HDMI port makes it easy to display footage on an HD TV.

Power efficient
Recording to flash memory is extremely power efficient. For even longer shooting times, the HF100 is compatible with a high capacity battery pack. An Intelligent battery system shows remaining charge to the minute.

Shoot digital photos
Use the HF100 to capture superb 3.1 Megapixel photos – even take 2.07MP shots during recording.

Multiangle Vivid LCD
A 2.7" Multiangle Vivid LCD screen with a 135-degree viewing angle makes it easier to shoot from any angle. HCAR surface treatment minimises screen reflection and makes images look sharper and colours more vibrant.

Software for sharing and easy DVD creation
The camcorder is supplied with powerful software, including Pixela ImageMixer(TM) 3 SE to organise, play back and edit your clips. You can even convert them to other file formats. For archiving and sharing videos, the HF100 is also compatible with Canon’s DW-100 (available separately), making it simple to burn HD movies straight to DVD.

Short summary description Canon HF100 3,31 MP CMOS Black, Silver:

Canon HF100, 3,31 MP, CMOS, 25,4 / 3,2 mm (1 / 3.2"), 6,86 cm (2.7"), LCD, 380 g

Long summary description Canon HF100 3,31 MP CMOS Black, Silver:

Canon HF100. Total megapixels: 3,31 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 3,2 mm (1 / 3.2"). Optical zoom: 12x, Digital zoom: 200x, Focal length range: 4.8 - 57.6 mm. Compatible memory cards: SD, SDHC, Camcorder tape type: HDV. Camera shutter speed: 1/2000 - 1/2 s. Display diagonal: 6,86 cm (2.7"), Display: LCD

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.