location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 1300D + EF-S 18-55 IS II SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1300D + EF-S 18-55 IS II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1160C026
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574637266 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 1300D + EF-S 18-55 IS II SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Kit 18 MP CMOS Black
  • - Image stabilizer
  • - TTL-CT-SIR
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 6400 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s ±5EV (1/2; 1/3 EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge HDMI Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS 1300D + EF-S 18-55 IS II SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black :
The long product name of Canon EOS 1300D + EF-S 18-55 IS II SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS 1300D Kit (EF-S 18-55 IS II), 18 MP (5184 x 3456 px max.), CMOS, 1/4000 - 30 s, Full HD video, 3" TFT, SD/SDHC/SDXC, USB 2.0, Mini HDMI, Wi-Fi, NFC, 485 g, Black
More>>>
Canon EOS 1300D + EF-S 18-55 IS II SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:
The official description of Canon EOS 1300D + EF-S 18-55 IS II SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

18-megapixel APS-C CMOS sensor & DIGIC 4+
The APS-C CMOS sensor, which is approx. 25 times bigger than the 1/3.2-inch type sensor used in many smartphones results in photos with more clarity than before. Capture the lovely colour gradations in sunset and intricate details in clouds in true-to-life detail. Clear photos with little noise is possible even in indoor and low-light environments thanks to the DIGIC 4+ image processor, which allows you to experience the joys of the high image quality with ISO speed up to a maximum of 12,800.

Wide range of lens options for greater versatility
The EOS 1300D can be used with over 70 EF/EF-S lenses. Within this range, you will find zoom lenses convenient for travel, macro lenses that allow close-ups of tiny insects and lenses equipped with the image stabilizer (IS), among others. There are also wide-angle lenses that enable you to capture a wide expanse of landscape within one shot, mid-telephotos that are ideal for human portraits, and telephotos that allow you to capture the expressions of wild animals far away. High quality, beautiful shots—regardless of subject. With the EOS 1300D, you can make your imagination come to life.

Wi-Fi / NFC—Capture images remotely and share them on social media!
The EOS 1300D is both Wi-Fi and NFC-ready. You can connect it to other NFC-ready devices just by putting them close together—perfectly convenient for uploading quality images for sharing on social media. With the Camera Connect app, adjusting of camera settings and capturing images remotely is now possible. EOS 1300D is also compatible with the Connect Station CS100 photo storage device, allowing you to view those photos together with your family and friends on a TV screen at your next gathering!

Short summary description Canon EOS 1300D + EF-S 18-55 IS II SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:
This short summary of the Canon EOS 1300D + EF-S 18-55 IS II SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 1300D + EF-S 18-55 IS II, 18 MP, 5184 x 3456 pixels, CMOS, Full HD, 485 g, Black

Long summary description Canon EOS 1300D + EF-S 18-55 IS II SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:
This is an auto-generated long summary of Canon EOS 1300D + EF-S 18-55 IS II SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 1300D + EF-S 18-55 IS II. Camera type: SLR Camera Kit, Megapixel: 18 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. ISO sensitivity (max): 6400. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Weight: 485 g. Product colour: Black

Picture quality
Camera type *
SLR Camera Kit
Megapixel *
18 MP
Sensor type *
CMOS
Maximum image resolution *
5184 x 3456 pixels
Still image resolution(s) *
3:2: (L) 5184 x 3456, (M) 3456 x 2304, (S1) 2592 x 1728, (S2) 1920 x 1280, (S3) 720 x 480 4:3: (L) 4608 x 3456, (M) 3072 x 2304, (S1) 2304 x 1728, (S2) 1696 x 1280, (S3) 640 x 480 16:9: (L) 5184 x 2912, (M) 3456 x 1944, (S1) 2592 x 1456, (S2) 1920 x 1080, (S3) 720 x 400 1:1: (L) 3456 x 3456, (M) 2304 x 2304, (S1) 1728 x 1728, (S2) 1280 x 1280, (S3) 480 x 480
Image stabilizer *
Yes
Image stabilizer location
Lens
Supported aspect ratios
3:2
Total megapixels
18,7 MP
Image sensor size (W x H)
22,3 x 14,9 mm
Sensor format
Advanced Photo System type-C (APS-C)
Image formats supported *
JPG, RAW
Lens system
Focal length range
18 - 55 mm
Minimum focal length (35mm film equiv)
29 mm
Maximum focal length (35mm film equiv)
88 mm
Minimum aperture number
3,5
Maximum aperture number
5,6
Lens structure (elements/groups)
11/9
Filter size
5,8 cm
Number of diaphragm blades
6
Lens mount interface
Canon EF, Canon EF-S
Focusing
Focus *
TTL-CT-SIR
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
AI Focus, One Shot Focus, Servo Auto Focus
Auto Focus (AF) points
9
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
6400
ISO sensitivity
100, 6400
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure correction *
±5EV (1/2; 1/3 EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Partial
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Flash off, Flash on, Manual, Red-eye reduction, Second curtain synchro
Flash sync-speed
1/200 s
Flash exposure compensation
Yes
Flash exposure correction
±2EV (1/2, 1/3 EV step)
Shoe mounting point
Yes
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Resolution at capture speed
640x480@25fps, 640x480@30fps, 1280x720@50fps, 1280x720@60fps, 1920x1080@24fps, 1920x1080@25fps, 1920x1080@30fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MOV
Audio
Built-in microphone *
Yes
Audio formats supported
LPCM
Memory
Compatible memory cards *
SD, SDHC, SDXC
Display
Display *
TFT
Touchscreen *
No
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
920000 pixels
Vari-angle LCD display
No
Field of view
100%
Viewfinder
Magnification
0,8x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
HDMI *
Yes
HDMI connector type
Mini
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Close-up (macro), Food, Night portrait, Portrait, Sports, Landscape
Shooting modes *
Scene
Photo effects *
Neutral
Self-timer delay *
2, 10 s
Brightness adjustment
Yes
Camera playback
Movie, Single image, Slide show, Thumbnails
Diopter adjustment (D-D)
-2,5 - 0,5
Playback zoom (max)
10x
Languages support
Multi
Histogram
Yes
GPS (satellite)
No
Camera file system
DCF 2.0
Eye relief
2,1 cm
Playback modes
Zoom
Image processor
DIGIC 4+
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks
Design
Product colour *
Black
Material
Carbon fiber, Fiberglass, Polycarbonate
Certification
CE
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
500 shots
Battery type
LP-E10
Number of batteries supported
1
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
129 mm
Depth
77,6 mm
Height
101,3 mm
Weight
485 g
Packaging content
Hand strap
Yes
Cables included
AC
Battery charger included
Yes
Batteries included
Yes
Bundled software
Digital Photo Professional 4.4.0
Other features
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 02:35:50
Uk has collected 77 expert reviews for Canon EOS 1300D + EF-S 18-55 IS II SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
amateurphotographer.co.uk
Updated:
2016-11-05 02:35:50
The EOS 1300D is Canon’s latest entry-level DSLR, and slots in as a direct successor to the 1200D that came out in 2014. On the face of things, there doesn’t appear to be a huge difference between the two, with both models sharing the same 18-million-pixe...
Good Competitively priced, Highly intuitive and easy to use, Provides access to a huge range of Canon lenses, Excellent image quality...
Bad Resolution a little limited compared to that of rivals, Build quality a little plasticky...
Bottom line For those who already own the 1200D, the addition of Wi-Fi connectivity and the higher resolution screen are the only compelling reasons to upgrade. And while both are useful, most 1200D owners who have already learned how to use a DSLR effectively will b...
80%
tech-reviews.co.uk
Updated:
2016-11-05 02:35:50
Professional photographer? Just getting your feet wet? Learning how to use a camera, or never held a camera before? With the Canon EOS 1300 D you'll fit right in, regardless of your level of shooting. These are just a few of the perks and design features...
0%
trustedreviews.com
Updated:
2016-11-05 02:35:50
What is the Canon EOS 1300D? Canon's latest entry-level model DSLR represents excellent value, and provides many photographers with the opportunity to get on the first rung of the DSLR ladder. It features an APS-C-sized sensor and some other interesting f...
Good Great value, Entry into huge range of EOS accessories, Built-in Wi-Fi...
Bad 95% viewfinder, Screen isn't touch-sensitive, Limited burst shooting rate...
Bottom line Canon EOS 1300D – AF and Performance There are just nine autofocus points to choose from when using the 1300D – not many by DSLR standards, and they're grouped towards the middle of the frame. The central point is the more sensitive cross-type, so it's be...
80%
expertreviews.co.uk
Updated:
2016-11-05 02:35:50
One thing that’s included on the 1300D that you didn’t get with the 550D — or with the 1200D that this camera replaces — is Wi-Fi. It’s a feature I increasingly rely on when I want to share photos via a tablet or phone rather than grappling with a PC and...
Bottom line Keenly priced, but the Canon 1300D doesn’t do enough to fend off strong competition...
60%
techradar.com
Updated:
2016-11-05 02:35:50
Despite their low price point 'entry-level' cameras are incredibly important for manufacturers. These are the cameras with which the consumer starts their journey with a brand – and many of those consumers will stay with that brand for a very long time.Be...
Good Good value, Wi, Fi and NFC, Textured coating, High, resolution screen...
Bad Fixed screen, No touchscreen, 95% viewfinder, Slow focusing in live view...
Bottom line The Canon EOS 1300D is a solid if uninspiring entry-level DSLR, eschewing eye-catching features in favour of image quality and low cost. It's a great beginner option, but less impressive as an upgrade...
80%
techradar.com/au/
Updated:
2016-11-05 02:35:50
Despite their low price point 'entry-level' cameras are incredibly important for manufacturers. These are the cameras with which the consumer starts their journey with a brand – and many of those consumers will stay with that brand for a very long time...
Good Good value, WiFi and NFC, Textured coating, Highresolution screen...
Bad Fixed screen, No touchscreen, 95% viewfinder, Slow focusing in live view...
Bottom line The Canon EOS 1300D is a solid if uninspiring entry-level DSLR, eschewing eye-catching features in favour of image quality and low cost. It's a great beginner option, but less impressive as an upgrade...
80%
practicalphotography.com
Updated:
2016-11-05 02:35:50
The 1300D shares the same 18MP APS-C sized sensor as its predecessor, complete with a 1.6x crop factor which magnifies focal lengths. The resolution is ample enough to apply heavy crops when editing or make A2 sized prints, and a low-pass filter is includ...
Bottom line The 1300D is a great camera for those looking for their first DSLR, and at £370 with the 18-55mm f/3.5-5.6 IS II lens offers exceptional value for money. While most of the updates to the entry-level model are modest, the addition of Wi-Fi and NFC connecti...
0%
pocket-lint.com
Updated:
2016-11-05 02:35:50
Thanks to smartphones, everyone's a photographer these days – but what happens when you hit your iPhone or Galaxy's imaging limits and realise you need something a bit beefier? Chances are, your first thought is to buy yourself what used to be known as a...
Good Accessibly priced, cecent all-round image quality, hardy and lightweight plastic body, simple control layout with large buttons, detail-rich LCD screen, Wi-Fi and NFC for easy smartphone hookup...
Bad Uninspiring styling, screen doesn't fare well in sunshine, slow continuous shooting speed, just nine autofocus points, limited ISO range, not much different to earlier 1200D model...
Bottom line The world of entry-level DSLRs isn't a particularly dynamic or fast-moving one, but Canon has succeeded in hitting all the main bullet points with the 1300D, bar the lack of touchscreen. Ultimately similar to the EOS 1200D, the 1300D captures great...
80%
pcauthority.com.au
Updated:
2016-11-05 02:35:50
Canon thinks it can, hence the 1300D: a super-cheap lens-swapper aimed squarely at smartphone-savvy Instagram-addicts looking to level up. How do I know that's the target audience? Well, despite a spec that's so stripped back it might as well be naked, it...
Bottom line So what are we left with here? Well, let's make this clear: the Canon EOS 1300D is in many ways a lovely little camera. It can take excellent pictures within its comfort zone, is easy to use and arrives at a bargain price. If a friend bought one, I wouldn...
60%
stuff.tv
Updated:
2016-11-05 02:35:50
Can a DSLR ever replace a smartphone's camera for simplicity and immediacy?Canon thinks it can, hence the 1300D: a super-cheap lens-swapper aimed squarely at smartphone-savvy Instagram-addicts looking to level up. How do I know that's the target audience?...
Good Great picture quality, Wi-Fi and app abilities, Low price...
Bad Hardly a looker, Video and Live View lack autofocus, Similarly priced rivals are better...
Bottom line The Canon 1300D is a fine camera, but not the finest even at this price So what are we left with here? Well, let's make this clear: the Canon EOS 1300D is in many ways a lovely little camera. It can take excellent pictures within its comfort zone, is eas...
60%
photoreview.com.au
Updated:
2016-11-05 02:35:50
The kit lens is an adequate performer and works well over its focal length range. We'd recommend paying extra for stabilisation if you add a telephoto lens to the basic package.Snapshooters concerned that a DSLR cameras might be too difficult to use can s...
Bottom line Once again, Canon has produced a compact, lightweight and easy to operate DSLR that effectively targets novice users of all kinds but particularly those looking for better image and movie quality than they can obtain from a digicam or smartphone. While no...
89%
stuff.tv/my/
Updated:
2016-11-23 01:59:36
Can a DSLR ever replace a smartphone's camera for simplicity and immediacy?Canon thinks it can, hence the 1300D: a super-cheap lens-swapper aimed squarely at smartphone-savvy Instagram-addicts looking to level up. How do I know that's the target audience?...
Good Great picture quality, Wi-Fi and app abilities, Low price...
Bad Hardly a looker, Video and Live View lack autofocus, Similarly priced rivals are better...
Bottom line So what are we left with here? Well, let's make this clear: the Canon EOS 1300D is in many ways a lovely little camera. It can take excellent pictures within its comfort zone, is easy to use and arrives at a bargain price. If a friend bought one, I wouldn...
60%
techradar.com/au/
Updated:
2016-11-26 04:13:24
Despite their low price point 'entry-level' cameras are incredibly important for manufacturers. These are the cameras with which the consumer starts their journey with a brand – and many of those consumers will stay with that brand for a very long time...
Good Good value, WiFi and NFC, Textured coating, Highresolution screen...
Bad Fixed screen, No touchscreen, 95% viewfinder, Slow focusing in live view...
Bottom line The Canon Rebel T6 / EOS 1300D is a solid if uninspiring entry-level DSLR, eschewing eye-catching features in favour of image quality and low cost. It's a great beginner option, but less impressive as an upgrade...
80%
expertreviews.co.uk
Updated:
2017-02-27 01:18:25
Buy the Canon EOS 1300D now from John LewisThe Canon EOS 1300D is the company's latest entry-level digital SLR camera. It has quite a lot in in common with the more expensive Canon EOS 750D except that it omits various extra features that the 750D and its...
Good Has Wi-Fi and NFC, High resolution rear display...
Bad Image quality not as high as rivals...
Bottom line Keenly priced, but the Canon 1300D doesn’t do enough to fend off strong competition...
60%
gadgetscentral.co.uk
Updated:
2017-05-13 03:27:18
The Canon EOS 1300D is the company's latest entry-level digital SLR camera.It has quite a lot in in common with the more expensive Canon EOS 750D except that it omits various extra features that the 750D and its predecessors has accrued over the years. Th...
0%
devontechsupport.com
Updated:
2017-05-19 01:28:59
Despite their low price point ‘entry-level' cameras are incredibly important for manufacturers. These are the cameras with which the consumer starts their journey with a brand – and many of those consumers will stay with that brand for a very long time.Be...
Bottom line Image quality from the Rebel T6/ EOS 1300D is very good, although as it's roughly on par with the two-year-old T5 it's nothing particularly revolutionary. But if you're stepping up from a compact camera or mobile phone photography you'll be very pleased w...
0%
gadgetspeak.com
Updated:
2017-06-30 01:15:02
It is 12.5x10x14.5cm the last figure with the lens at its most compressed position, the total weight is 696grams.It is supplied with a neck strap but the normal substantial grip point on the right side I prefer to use it without it.The left side has an an...
84%
techradar.com
Updated:
2019-12-06 11:02:52
Because of this, you can get a lot of camera for relatively little money these days. The Canon EOS Rebel T6 / EOS 1300D is Canon's latest entry-level proposition, and it's available at a great price for beginners, students or anyone new to DSLR photograph...
Good Good value, Wi-Fi and NFC connectivity, Easy to use, High-resolution screen...
Bad Fixed rear screen, No touchscreen control, Only 95% viewfinder, Slow focusing in live view, Only 18MP resolution...
Bottom line Image quality from the EOS Rebel T6/ EOS 1300D is good, although as it's roughly on par with the now three-year-old T5 it's nothing particularly revolutionary, while compared to 24MP rivals, it lags behind. But if you're stepping up from a compact camera...
80%
techradar.com
Updated:
2019-12-06 11:02:52
The Canon EOS Rebel T6i (known as the EOS 750D outside the US) was until only recently Canon's key entry-level DSLR, taking the fight to the likes of the Nikon D3300 and D5600.The EOS Rebel T6i / EOS 750D was launched back in early 2015 and Canon has sinc...
Bottom line The EOS Rebel T6i / EOS 750D can trace its heritage back to the early days of digital photography and it shows. A very polished and well-thought out camera, the EOS Rebel T6i / EOS 750D is a great introduction to DSLR photography for those looking to make...
80%
Country Distributor
Deutschland 1 distributor(s)