location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 1m SFP+ Twinax Copper Direct Attach Cable (DAC) InfiniBand/fibre optic cable SFP+ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1m SFP+ Twinax Copper Direct Attach Cable (DAC)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00988 show
Show alternative article codes used in the online market place
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 12:10:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 1m SFP+ Twinax Copper Direct Attach Cable (DAC) InfiniBand/fibre optic cable SFP+ Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - SFP+ Male
  • - SFP+ Male
  • - Black
Warranty: Lifetime.
Long product name C2G 1m SFP+ Twinax Copper Direct Attach Cable (DAC) InfiniBand/fibre optic cable SFP+ Black :
The long product name of C2G 1m SFP+ Twinax Copper Direct Attach Cable (DAC) InfiniBand/fibre optic cable SFP+ Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1m Cisco Compatible SFP+ Twinax Copper Direct Attach Cable (DAC)
More>>>
C2G 1m SFP+ Twinax Copper Direct Attach Cable (DAC) InfiniBand/fibre optic cable SFP+ Black:
The official description of C2G 1m SFP+ Twinax Copper Direct Attach Cable (DAC) InfiniBand/fibre optic cable SFP+ Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Cisco Compatible Twinax Copper Direct Attach Cable is ideal for in-rack and rack to rack equipment connections in datacenters and wiring closets and is equivalent to Cisco part number SFP-H10GB-CU1M. This cable is designed as a more cost-effective and lower power alternative to optical cable assemblies for short length interconnects between active network equipment in data center and enterprise networking applications. This cable is constructed using premium 30AWG, 100 Ohm cable and feature SFP+, SFF-8431 standards based connectors with quick release pull-latches.

Short summary description C2G 1m SFP+ Twinax Copper Direct Attach Cable (DAC) InfiniBand/fibre optic cable SFP+ Black:
This short summary of the C2G 1m SFP+ Twinax Copper Direct Attach Cable (DAC) InfiniBand/fibre optic cable SFP+ Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 1m SFP+ Twinax Copper Direct Attach Cable (DAC), 1 m, SFP+, SFP+

Long summary description C2G 1m SFP+ Twinax Copper Direct Attach Cable (DAC) InfiniBand/fibre optic cable SFP+ Black:
This is an auto-generated long summary of C2G 1m SFP+ Twinax Copper Direct Attach Cable (DAC) InfiniBand/fibre optic cable SFP+ Black based on the first three specs of the first five spec groups.

C2G 1m SFP+ Twinax Copper Direct Attach Cable (DAC). Cable length: 1 m, Connector 1: SFP+, Connector 2: SFP+

Features
Cable length *
1 m
Connector 1 *
SFP+
Connector 2 *
SFP+
Features
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Country Distributor
United Kingdom 1 distributor(s)