Channel partners
Manufacturers
Partners
More
Country:
Language:
English (AU)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 20124010 data-sheets &
36170 brands
– register (free)
Laptop Spare Parts
BTI 12CELL 8800mAh 10.8V Battery
BTI 12CELL 8800mAh 10.8V Battery
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
BTI
Product name:
12CELL 8800mAh 10.8V
Product code:
LTBT23605M2R
Category:
Laptop Spare Parts
Icecat Product ID:
14242834
Data-sheet quality:
created/standardized by Icecat
Product views:
3001
Info modified on:
07 Mar 2024, 15:34:52
Long product name BTI 12CELL 8800mAh 10.8V Battery:
12CELL 8800mAh 10.8V
Short summary description BTI 12CELL 8800mAh 10.8V Battery:
BTI 12CELL 8800mAh 10.8V, Battery
Long summary description BTI 12CELL 8800mAh 10.8V Battery:
BTI 12CELL 8800mAh 10.8V. Type: Battery
More>>>
Report mistake
Specs
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE