location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-1250 laser printer 1200 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-1250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-1250 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-1250 laser printer 1200 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 600 DPI
  • - Printing colours: Black
  • - A4 12 ppm
  • - Ethernet LAN
  • - LED Built-in display
  • - Total number of input trays: 1 Total input capacity: 250 sheets
  • - Internal memory: 4 MB Built-in processor 66 MHz
More>>>
Short summary description Brother HL-1250 laser printer 1200 x 600 DPI A4:
This short summary of the Brother HL-1250 laser printer 1200 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-1250, Laser, 1200 x 600 DPI, A4, 12 ppm, Network ready, White

Long summary description Brother HL-1250 laser printer 1200 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-1250 laser printer 1200 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-1250. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm. Display: LED. Network ready. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Warm-up time
45 s
Time to first page (black, normal)
15 s
Features
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Epson FX, IBM ProPrinter, PCL 6
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Maximum number of input trays
2
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
Network
Network ready
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv6)
TCP/IP, Appletalk, Netware, DEC LAT, Banyan VINES, NetBEUI, DLC/LLC
Mobile printing technologies
Not supported
Performance
Internal memory *
4 MB
Maximum internal memory
36 MB
Built-in processor
Yes
Processor model
MB86832
Processor frequency
66 MHz
Sound pressure level (printing)
49 dB
Sound power level (standby)
27 dB
Design
Product colour *
White
Built-in display *
Yes
Display
LED
Power
Power consumption (max)
340 W
Power consumption (standby)
80 W
Power consumption (PowerSave)
5 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 3.x, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows NT
Weight & dimensions
Width
360 mm
Depth
370 mm
Height
235 mm
Weight
9,2 kg