Braun logo

Braun Series 5 50-M1200s Foil shaver Trimmer Black, Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5282
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Braun Series 5 50-M1200s Foil shaver Trimmer Black, Blue:

Braun Series 5 50-M1200s, Foil shaver, Black, Blue, EasyClean, LED, Battery, Lithium-Ion (Li-Ion)

Long summary description Braun Series 5 50-M1200s Foil shaver Trimmer Black, Blue:

Braun Series 5 50-M1200s. Shaver system: Foil shaver, Product colour: Black, Blue, Shaving system technologies: EasyClean. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Weight: 305 g, Battery weight: 18,6 g. Package width: 67 mm, Package depth: 137 mm, Package height: 252 mm. Quantity per pack: 1 pc(s)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.