Braun logo

Braun Series 3 ProSkin 3000s Foil shaver Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105085
Info modified on:
09 Sept 2024, 11:51:31
Long product name Braun Series 3 ProSkin 3000s Foil shaver Black:

Series 3 3000s, NiMh, 45 min, 1h, LED display, black

Braun Series 3 ProSkin 3000s Foil shaver Black:

MicroComb Technology
It features two rows of fine, evenly spaced grooves that surround an independently moving middle trimmer. This catches and feeds more hair with every stroke, which gives you a faster shave. The difference to other shavers is noticeable, especially in the torture test of 3‐day beards.

Flexible cutting elements
Adapt to the skin's contours cutting short and long hairs with every stroke.

Triple action cutting system
Twin foils and an integrated middle trimmer shave progressively closer. Together they effectively cuts both long and short hairs with every stroke, proven even on difficult 3-day beards.

2x SensoFoil
Specially designed to deliver an efficient close shave and a gentle skin experience.

Middle Trimmer
Easily cuts even longer and more difficult hair.

Triple Action FreeFloat System
Three independently moving cutting elements adapt to every facial contour and guarantee a smooth shaving experience.

Short summary description Braun Series 3 ProSkin 3000s Foil shaver Black:

Braun Series 3 ProSkin 3000s, Foil shaver, Black, 2 SensoFoil, LED, Power, AC/Battery

Long summary description Braun Series 3 ProSkin 3000s Foil shaver Black:

Braun Series 3 ProSkin 3000s. Shaver system: Foil shaver, Product colour: Black, Shaving system technologies: 2 SensoFoil. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery. Width: 155 mm, Depth: 67,5 mm, Height: 222 mm. Package width: 165 mm, Package depth: 235 mm, Package height: 80 mm. Quantity per pack: 1 pc(s)

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.