Braun logo

Braun Silk-épil 9 9-969 40 tweezers White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98189
Info modified on:
14 Mar 2024, 18:35:22
Long product name Braun Silk-épil 9 9-969 40 tweezers White:

Braun Silk-épil 9 9-969 SkinSpa Epilierer & Peeling- & Gesichtsreinigungsbürste

Short summary description Braun Silk-épil 9 9-969 40 tweezers White:

Braun Silk-épil 9 9-969, White, 40 tweezers, 0,5 mm, Built-in, 718 g, 70 mm

Long summary description Braun Silk-épil 9 9-969 40 tweezers White:

Braun Silk-épil 9 9-969. Product colour: White, Number of tweezers: 40 tweezers, Minimum hair length: 0,5 mm. Battery type: Built-in. Weight: 718 g. Package width: 70 mm, Package depth: 260 mm, Package height: 197 mm

Video
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.