location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Boss Audio Systems BV9965 car media receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Boss Audio Systems Check ‘Boss Audio Systems’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BV9965
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BV9965 show
Show alternative article codes used in the online market place
Category:
Devices which can receive radio and/or digital signals in a car.
Car Media Receivers Check ‘Boss Audio Systems’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Boss Audio Systems: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2021 08:25:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Boss Audio Systems BV9965 car media receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.1 channels Black
  • - Touchscreen Built-in display TFT 17,8 cm (7") Equalizer
  • - Radio Data System (RDS)
  • - Ready for iPod
  • - MP3 playback USB direct playback
  • - AUX in
  • - SD
Long product name Boss Audio Systems BV9965 car media receiver Black :
The long product name of Boss Audio Systems BV9965 car media receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BV9965I - Single-DIN 7" Touchscreen TFT Monitor AM/FM Receiver
More>>>
Short summary description Boss Audio Systems BV9965 car media receiver Black:
This short summary of the Boss Audio Systems BV9965 car media receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Boss Audio Systems BV9965, Black, 4.1 channels, Rotary, 1-bit, TFT, 17,8 cm (7")

Long summary description Boss Audio Systems BV9965 car media receiver Black:
This is an auto-generated long summary of Boss Audio Systems BV9965 car media receiver Black based on the first three specs of the first five spec groups.

Boss Audio Systems BV9965. Product colour: Black, Audio output channels: 4.1 channels, Volume control: Rotary. Audio D/A Converter (DAC): 1-bit. Display type: TFT, Display diagonal: 17,8 cm (7"). Dimensions (WxDxH): 190,5 x 187,3 x 50,8 mm. Compatible memory cards: SD