location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch SMV50E90EU dishwasher Fully built-in 13 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMV50E90EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMV50E90EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002653358
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 16:52:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch SMV50E90EU dishwasher Fully built-in 13 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fully built-in
  • - 13 place settings
  • - 48 dB
  • - AquaStop function 9 h Delayed start timer
More>>>
Short summary description Bosch SMV50E90EU dishwasher Fully built-in 13 place settings:
This short summary of the Bosch SMV50E90EU dishwasher Fully built-in 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch SMV50E90EU, Fully built-in, Black, Stainless steel, Buttons, 1,7 m, 1,4 m, 1,7 m

Long summary description Bosch SMV50E90EU dishwasher Fully built-in 13 place settings:
This is an auto-generated long summary of Bosch SMV50E90EU dishwasher Fully built-in 13 place settings based on the first three specs of the first five spec groups.

Bosch SMV50E90EU. Appliance placement: Fully built-in, Control panel colour: Black, Stainless steel, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 48 dB, Cycle time: 175 min. Water consumption per cycle: 12 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Package width: 660 mm, Package depth: 680 mm, Package height: 870 mm

Design
Appliance placement *
Fully built-in
Door colour *
Not applicable
Control panel colour
Black, Stainless steel
Control type
Buttons
Built-in water softener
Yes
Concealed heating element
Yes
Cord length
1,7 m
Inlet hose length
1,4 m
Outlet hose length
1,7 m
Certification
CE, VDE
Performance
Noise level *
48 dB
Number of place settings *
13 place settings
Number of washing programs *
5
Number of temperature settings
4
Cycle time *
175 min
Integrated timer
Yes
Delayed start timer
Yes
Delay start (max)
9 h
AquaStop function *
Yes
Ergonomics
Customizable interior
Yes
Salt indicator
Yes
Ergonomics
Rinse aid indicator
Yes
Power
Energy efficiency class (old)
A+
Energy consumption per cycle
1,05 kWh
Water consumption per cycle *
12 L
Connected load
2400 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
10 A
Weight & dimensions
Depth
550 mm
Height
815 mm
Weight
35 kg
Width *
598 mm
Packaging data
Package width
660 mm
Package depth
680 mm
Package height
870 mm
Package weight
37 kg
Other features
Washing class
A
Drying class
A
Annual energy consumption
231 kWh
Annual water consumption
2640 L
Brand Image Product code Product Stock Price from
Bosch SPS40E58EU dishwasher Freestanding 9 place settings Bosch SPS40E58EU dishwasher Freestanding 9 place settings
(show image)
SPS40E58EU SPS40E58EU 0.00
(excl. VAT)
0 (incl. VAT)