Bosch logo

Bosch GOF 1300 CE Professional Blue, Silver 24000 RPM 1300 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70049
Info modified on:
21 Oct 2022, 10:32:10
Long product name Bosch GOF 1300 CE Professional Blue, Silver 24000 RPM 1300 W:

GOF 1300 CE Professional, 1300 W, 5.5 m/s²

Bosch GOF 1300 CE Professional Blue, Silver 24000 RPM 1300 W:

The powerful precision plunge-cutting router
- Powerful 1300-watt motor with Constant Electronic for constant work progress
- Patented fine adjustment for precise adjustment of the routing depth in 1/10-mm steps in the fixed plunge-cutting function
- Speed preselection and smooth start for material-specific working
- SDS system for tool-free fitting of template guides
- Exact centring of the base plate for working with template guides

Short summary description Bosch GOF 1300 CE Professional Blue, Silver 24000 RPM 1300 W:

Bosch GOF 1300 CE Professional, Blue, Silver, 24000 RPM, 6, 12.7 (1/2"), 24000 RPM, 5,8 cm, 5,5 m/s²

Long summary description Bosch GOF 1300 CE Professional Blue, Silver 24000 RPM 1300 W:

Bosch GOF 1300 CE Professional. Product colour: Blue, Silver. Idle speed (max): 24000 RPM, Collet capacity: 6, 12.7 (1/2"), Idle speed (min): 24000 RPM. Power source: AC, Input power: 1300 W. Weight: 4,8 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.