BlackBerry logo

BlackBerry Curve 8900 6,2 cm (2.44") BlackBerry OS 1400 mAh Black

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6199
Info modified on:
27 Feb 2024, 15:02:44
Short summary description BlackBerry Curve 8900 6,2 cm (2.44") BlackBerry OS 1400 mAh Black:

BlackBerry Curve 8900, 6,2 cm (2.44"), 480 x 360 pixels, 1,8 GHz, BlackBerry OS, Black

Long summary description BlackBerry Curve 8900 6,2 cm (2.44") BlackBerry OS 1400 mAh Black:

BlackBerry Curve 8900. Display diagonal: 6,2 cm (2.44"), Display resolution: 480 x 360 pixels. Processor frequency: 1,8 GHz. Rear camera type: Single camera. Operating system installed: BlackBerry OS. Battery capacity: 1400 mAh. Product colour: Black. Weight: 109,9 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.