location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 51028 kiddie pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Summer Wave Crystal Pool Φ1.52m x H51cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51028
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138930832
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 12:41:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 51028 kiddie pool :
The long product name of Bestway 51028 kiddie pool. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SUMMER WAVE CRYSTAL POOL
More>>>
Bestway 51028 kiddie pool:
The official description of Bestway 51028 kiddie pool as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SUMMER WAVE CRYSTAL POOL
- Three 3 interconnecting nozzles
- Sturdy pre-tested vinyl
- 3 equal rings
- Sturdy I-beam construction
- Extra wide side walls
- Repair patch included
- Designed water capacity: 400 L 106 gal.)
- Releases pool water with the easy-to-use drain valve!
Content: One pool, repair patch

Short summary description Bestway 51028 kiddie pool:
This short summary of the Bestway 51028 kiddie pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 51028, 400 L, Vinyl, Multicolour

Long summary description Bestway 51028 kiddie pool:
This is an auto-generated long summary of Bestway 51028 kiddie pool based on the first three specs of the first five spec groups.

Bestway 51028. Capacity: 400 L. Material: Vinyl, Product colour: Multicolour

Features
Material *
Vinyl
Coloration
Pattern
Product colour *
Multicolour
Weight & dimensions
Capacity *
400 L
Width
1520 mm
Depth
1520 mm
Weight & dimensions
Height
510 mm
Deflated size (W x L)
1510 x 1510 mm
Packaging data
Package type
Full color box
Quantity
1
Packaging content
Repair patch included
Yes