Bestway logo

Bestway 32176 pool/beach float Blue, Pink Image Textile Swim vest

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102042
Info modified on:
14 Mar 2024, 19:13:05
Short summary description Bestway 32176 pool/beach float Blue, Pink Image Textile Swim vest:

Bestway 32176, Blue, Pink, Swim vest, Image, Textile, 1 yr(s), Boy/Girl

Long summary description Bestway 32176 pool/beach float Blue, Pink Image Textile Swim vest:

Bestway 32176. Product colour: Blue, Pink, Product type: Swim vest, Coloration: Image. Weight: 162 g. Package width: 260 mm, Package depth: 340 mm, Package height: 70 mm. Quantity per pallet: 210 pc(s), Minimum order quantity: 6 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.