location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin WeMo energy-saving lamp Warm white 3000 K 9,5 W E27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WeMo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7C033VFE27
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0745883645039 show
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Belkin’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:16:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin WeMo energy-saving lamp Warm white 3000 K 9,5 W E27
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - E27 9,5 W
  • - Luminous flux: 800 lm Bulb lifetime: 25000 h Warm white
  • - Colour temperature: 3000 K Beam angle (max): 240°
  • - 220-240 V 50 Hz
Warranty: 2-year Limited Warranty
Long product name Belkin WeMo energy-saving lamp Warm white 3000 K 9,5 W E27 :
The long product name of Belkin WeMo energy-saving lamp Warm white 3000 K 9,5 W E27. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WeMo Smart LED Light Bulb, E27, 3000K, 800lm, 9.5W
More>>>
Short summary description Belkin WeMo energy-saving lamp Warm white 3000 K 9,5 W E27:
This short summary of the Belkin WeMo energy-saving lamp Warm white 3000 K 9,5 W E27 data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin WeMo, 9,5 W, 60 W, E27, 800 lm, 25000 h, Warm white

Long summary description Belkin WeMo energy-saving lamp Warm white 3000 K 9,5 W E27:
This is an auto-generated long summary of Belkin WeMo energy-saving lamp Warm white 3000 K 9,5 W E27 based on the first three specs of the first five spec groups.

Belkin WeMo. Bulb power: 9,5 W, Equivalent bulb power: 60 W, Fitting/cap type: E27, Luminous flux: 800 lm, Bulb lifetime: 25000 h, Light colour: Warm white, Colour temperature: 3000 K, Beam angle (max): 240°

Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)