location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin USB 2.0 3-port hub + 15-in-1 Media Reader card reader Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 3-port hub + 15-in-1 Media Reader
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5U271AU
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:31:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin USB 2.0 3-port hub + 15-in-1 Media Reader card reader Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 2.0
  • - 480 Mbit/s
  • - Silver
Warranty: lifetime
Long product name Belkin USB 2.0 3-port hub + 15-in-1 Media Reader card reader Silver :
The long product name of Belkin USB 2.0 3-port hub + 15-in-1 Media Reader card reader Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hi-Speed USB 2.0 3-port hub & 15-in-1 Media Reader/Writer
More>>>
Short summary description Belkin USB 2.0 3-port hub + 15-in-1 Media Reader card reader Silver:
This short summary of the Belkin USB 2.0 3-port hub + 15-in-1 Media Reader card reader Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin USB 2.0 3-port hub + 15-in-1 Media Reader, Silver, 480 Mbit/s, USB 2.0, Win 98 SE + Mac 9.x, 10.2.8 +

Long summary description Belkin USB 2.0 3-port hub + 15-in-1 Media Reader card reader Silver:
This is an auto-generated long summary of Belkin USB 2.0 3-port hub + 15-in-1 Media Reader card reader Silver based on the first three specs of the first five spec groups.

Belkin USB 2.0 3-port hub + 15-in-1 Media Reader. Product colour: Silver, Data transfer rate: 480 Mbit/s. Interface type: USB 2.0. Compatible operating systems: Win 98 SE + Mac 9.x, 10.2.8 +

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:13:47
Uk has collected 1 expert review for Belkin USB 2.0 3-port hub + 15-in-1 Media Reader card reader Silver and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-09-25 19:13:47
Spare USB ports are a precious commodity, rare enough for us to have to buy USB hubs in order to make more of them. And then we plug other USB devices into those hubs and so the chain goes on. All this USB activity draws power, confusion and a tangle o...
Good Convenient * Power adaptor * Works like a charm...
Bad Too expensive...
Bottom line Great device that frees up a port and makes transferring digital photos a joy. It is rather expensive for whats on offer.
80%