Balay 3EB-918 L Black Built-in Zone induction hob 3 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22472
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Balay 3EB-918 L Black Built-in Zone induction hob 3 zone(s):

Balay 3EB-918 L, Black, Built-in, Zone induction hob, Ceramic, 3 zone(s), 3 zone(s)

Long summary description Balay 3EB-918 L Black Built-in Zone induction hob 3 zone(s):

Balay 3EB-918 L. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Timer type: Digital. Power: 6800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 592 mm, Depth: 522 mm, Height: 57 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.