location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box 7272 International wireless router Gigabit Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box 7272 International
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002639
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVM FRITZ!Box 7272 International wireless router Gigabit Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wi-Fi 4 (802.11n) 450 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN DSL WAN 3G/4G USB modem compatibility
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management
Warranty: 5 years
Long product name AVM FRITZ!Box 7272 International wireless router Gigabit Ethernet :
The long product name of AVM FRITZ!Box 7272 International wireless router Gigabit Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AVM FRITZ!Box 7272 International
More>>>
AVM FRITZ!Box 7272 International wireless router Gigabit Ethernet:
The official description of AVM FRITZ!Box 7272 International wireless router Gigabit Ethernet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FRITZ!Box 7272 combines a powerful ADSL/ADSL2+ modem for speeds of up to 24 Mbit/s with a Wireless N router compliant with the latest performance standard and a versatile telephone system with a DECT base station.

Fast connections with Wireless N and gigabit Ethernet
The FRITZ!Box 7272 is ideal for networked applications like IPTV, video on demand and media streaming. The integrated ADSL2+ modem, 2 fast gigabit LAN ports and 2 Fast Ethernet ports with high-speed Wireless N grant all computers and multimedia devices ultra fast connections to the Internet and home network. Wireless N technology compliant with the latest performance standard provides for wireless data transfer rates of up to 450 Mbit/s in the normal 2.4 GHz frequency band. Further advances in wireless LAN transmission procedures result in significantly improved radio coverage at better data rates – even over greater distances.

Comprehensive telephony features with a DECT base station and analog/ISDN ports
The FRITZ!Box 7272 is equipped with a telephone system for Internet telephony and the analog fixed-line network. Besides the DECT base station for up to six cordless telephones, this includes two analog ports for telephone, fax or answering machine as well as one port for ISDN telephones. With just a click of the DECT button on the top of the housing the FRITZ!Box 7272 supports automatic registration of a new handset (pairing).

Using videos, music and more in the entire home network
The FRITZ!Box 7272 is equipped with a fast USB 2.0 port to connect USB equipment like printers or hard drives so that they can be used by the entire network. The expanded NAS function allows online storage to be integrated seamlessly in the home network. An integrated media server makes the videos, music and pictures it stores available throughout the entire network even when the computer is switched off. Devices that support UPnP-AV (such as HD televisions or stereo systems) can play back these contents at any time.

Comprehensive software package with FRITZ!OS and MyFRITZ!
The FRITZ!Box 7272 includes a comprehensive software package. This includes a firewall, parental controls, wireless LAN night service, wireless auto-channel selection and much more. With the new MyFRITZ! service, it is child's play to access personal data saved on storage media connected to the FRITZ!Box from anywhere in the world – using a smartphone, tablet or a computer.


AVM FRITZ!Box 7272 at a glance:
- Fast Internet at up to 24 Mbit/s with ADSL/ADSL2+ modem
- Wireless N with 450 Mbit/s (normal 2.4-GHz band)
- Telephone system for Internet and fixed-line network with fax-to-mail
- DECT base station for up to 6 cordless telephones
- Ports for analog and ISDN terminal equipment
- Media server for music, pictures and video in the network
- 1 High-speed USB 2.0 port for printers and storage devices in the network
- 2 gigabit LAN ports (10/100/1000 Base-T), 2 Fast Ethernet ports
- WLAN guest access - secure surfing for friends and visitors
- With MyFRITZ!, access your own FRITZ!Box safely, no matter where you are
- Router operation even at a cable modem or with UMTS stick
- Simple setup over browser interface
- Integrates iPhone and Android smartphones wirelessly in the home network and allows for Internet telephony

Short summary description AVM FRITZ!Box 7272 International wireless router Gigabit Ethernet:
This short summary of the AVM FRITZ!Box 7272 International wireless router Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box 7272 International, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+

Long summary description AVM FRITZ!Box 7272 International wireless router Gigabit Ethernet:
This is an auto-generated long summary of AVM FRITZ!Box 7272 International wireless router Gigabit Ethernet based on the first three specs of the first five spec groups.

AVM FRITZ!Box 7272 International. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Cables included: DC, LAN (RJ-45), Phone (RJ-11). Antenna design: External. Power consumption (typical): 8 W

WAN connection
Ethernet WAN *
Yes
DSL WAN *
Yes
3G/4G USB modem compatibility *
Yes
Wireless LAN features
Wi-Fi band *
No
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
450 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Supports ISDN connection
Yes
DSL features
ADSL2+
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
3
Management features
Web-based management
Yes
Packaging content
Cables included
DC, LAN (RJ-45), Phone (RJ-11)
AC adapter included
Yes
Antenna
Antenna design *
External
Power
Power consumption (typical)
8 W
Weight & dimensions
Width
210 mm
Depth
155 mm
Height
25 mm
Other features
WLAN data transfer rates supported
450 Mbit/s
USB ports quantity
1
Rack mounting
No
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:56:34
Uk has collected 1 expert review for AVM FRITZ!Box 7272 International wireless router Gigabit Ethernet and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
20002747 FRITZ!Box 5490 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)