icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
ATEN logo

ATEN UE250-AT console extender Console transmitter & receiver 480 Mbit/s

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88147
Info modified on:
14 Mar 2024, 18:02:37
Bullet Points ATEN UE250-AT console extender Console transmitter & receiver 480 Mbit/s:
  • - Extends the distance to your USB device up to 5m (16')
  • - USB specification version 2.0 compliant
  • - Fully compliant with USB Electrical and Timing Specs for USB Hubs
  • - USB IF Approved
  • - No power adapter required
  • - Multiplatform support : Windows, Mac
Long product name ATEN UE250-AT console extender Console transmitter & receiver 480 Mbit/s:

USB 2.0 Extender Cable (5m)

ATEN UE250-AT console extender Console transmitter & receiver 480 Mbit/s:

The UE250 allows users to extend the distance between the computer and USB devices up to 5m via the dynamic extension cord. USB signals transmitted through them to maintain optimal signal integrity and meet the USB 2.0 standard.
1x USB 2.0 Extender Cable
1x User Instructions

Short summary description ATEN UE250-AT console extender Console transmitter & receiver 480 Mbit/s:

ATEN UE250-AT, 60,2 mm, 40 mm, 24 mm, 194 g, 55 mm, 185 mm

Long summary description ATEN UE250-AT console extender Console transmitter & receiver 480 Mbit/s:

ATEN UE250-AT. Width: 60,2 mm, Depth: 40 mm, Height: 24 mm. Power source type: USB. Master (outer) case net weight: 3,88 kg, Master (outer) case width: 297 mm, Master (outer) case length: 385 mm

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.