location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KL1100M rack console 43,2 cm (17") 1280 x 1024 pixels Black 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KL1100M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL1100M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710447775022 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KL1100M rack console 43,2 cm (17") 1280 x 1024 pixels Black 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43,2 cm (17") 1280 x 1024 pixels
  • - Rack mounting 1U
  • - Black
Long product name ATEN KL1100M rack console 43,2 cm (17") 1280 x 1024 pixels Black 1U :
The long product name of ATEN KL1100M rack console 43,2 cm (17") 1280 x 1024 pixels Black 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17" LCD Console (USB - PS/2) (Dual Rail)
More>>>
ATEN KL1100M rack console 43,2 cm (17") 1280 x 1024 pixels Black 1U:
The official description of ATEN KL1100M rack console 43,2 cm (17") 1280 x 1024 pixels Black 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

- Integrated KVM console with 17"or 19" LCD monitor in a Dual Rail housing with top and bottom clearance for smooth operation in a 1U high system rack
- Select either AC or DC power input models
- Dual Interface - Supports computers and KVM switches with PS/2 or USB connectors
- Supports an external console with either PS/2 or USB connectors
- Additional hot-pluggable USB mouse port on front panel
- Superior video quality - supports resolutions of up to 1280 x 1024 @75Hz, DDC2B (17" and 19" LCD)
- 105-key keyboard; Sun keyboard emulation
- Dual rail design allows LCD monitor and keyboard/touch pad modules to operate independently
- LCD module rotates up to 120 degrees for a more comfortable viewing angle
- Console lock - enables the console drawer to remain securely locked away in position when not in use
- Compatible with all ATEN KVM switches and most KVM switches in the market
- Adjustable depth to fit within the rack
- DDC emulation - video settings of each computer are automatically adjusted for optimal output to the monitor
- Supports Microsoft Intellimouse (5 keys)
- Supports Logitech and Microsoft wireless mice
- Standard rack mount kit included - optional Easy Rack Mounting (single person installation) rack mount kit available (requires separate purchase)
- Firmware upgradeable
- Super A-Grade TFT LCD Panel; Zero Dead Pixel Guarantee
- Multiplatform support: Windows 2000/XP/Vista, Linux, Unix, Novell, Sun, FreeBSD

Package Contents

- 1x KL1100 Dual Rail LCD PS/2 - USB Console with Standard Rack Mount Kit
- 1x 2L-5702P PS/2 KVM Cable
- 1x 1ADP-0007-001G Power Cord (AC power models only)
- 1x Firmware Upgrade Cable
- 1x User Instructions

Short summary description ATEN KL1100M rack console 43,2 cm (17") 1280 x 1024 pixels Black 1U:
This short summary of the ATEN KL1100M rack console 43,2 cm (17") 1280 x 1024 pixels Black 1U data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KL1100M, 43,2 cm (17"), 1280 x 1024 pixels, LCD, 29,6 W, 0 - 40 °C, -20 - 60 °C

Long summary description ATEN KL1100M rack console 43,2 cm (17") 1280 x 1024 pixels Black 1U:
This is an auto-generated long summary of ATEN KL1100M rack console 43,2 cm (17") 1280 x 1024 pixels Black 1U based on the first three specs of the first five spec groups.

ATEN KL1100M. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Display: LCD. Power consumption (typical): 29,6 W. Width: 482 mm, Height: 44 mm, Depth: 614 mm. I/O ports: PS/2 USB VGA

Display
Display diagonal
43,2 cm (17")
Display resolution
1280 x 1024 pixels
Display
LCD
Technical details
Product colour
Black
Power requirements
100-240VAC, 50-60 Hz; 1A
Relative humidity
20 - 80%
Rack mounting
Yes
Rack capacity
1U
Ports & interfaces
I/O ports
PS/2 USB VGA
Power
Power consumption (typical)
29,6 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
482 mm
Height
44 mm
Depth
614 mm
Weight
15,9 kg
Country Distributor
United Kingdom 1 distributor(s)