location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L-2502 VGA cable 2 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2L-2502
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-2502 show
Show alternative article codes used in the online market place
Category: VGA Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:51:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2L-2502 VGA cable 2 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optimized for analog signal transmission
  • - VGA cable with 15-pin male input and output
  • - Bend Radius: 60°*
  • - Outer shielded material: Al Mylar tape
  • - Compatible with ATEN VGA products
  • - Note:* Swings 3000 times between angles of +/- 60 degrees, at a frequency of 40 times per minute
Long product name ATEN 2L-2502 VGA cable 2 m VGA (D-Sub) Black :
The long product name of ATEN 2L-2502 VGA cable 2 m VGA (D-Sub) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2M VGA Cable
More>>>
ATEN 2L-2502 VGA cable 2 m VGA (D-Sub) Black:
The official description of ATEN 2L-2502 VGA cable 2 m VGA (D-Sub) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VGA Cable is designed to provide a high quality VGA connection, ideally suited for high resolution applications up to 1920 x 1200. This durably constructed VGA video cable eliminates the picture ghosting and fuzzy images, guaranteeing users the ultimate A/V experiences.

Short summary description ATEN 2L-2502 VGA cable 2 m VGA (D-Sub) Black:
This short summary of the ATEN 2L-2502 VGA cable 2 m VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L-2502, 2 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description ATEN 2L-2502 VGA cable 2 m VGA (D-Sub) Black:
This is an auto-generated long summary of ATEN 2L-2502 VGA cable 2 m VGA (D-Sub) Black based on the first three specs of the first five spec groups.

ATEN 2L-2502. Cable length: 2 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub)

Features
Cable length *
2 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
Features
Supported graphics resolutions
1920 x 1200 (WUXGA)
AWG wire size
30
Cable material
Copper
Cable jacket material
Polyvinyl chloride (PVC)
Quantity per pack *
1 pc(s)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Country Distributor
United Kingdom 4 distributor(s)
United States 1 distributor(s)