location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Atari High School Musical: Sing It! Spanish PlayStation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Atari Check ‘Atari’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High School Musical: Sing It!
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PMV044396
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Atari’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Atari: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Atari High School Musical: Sing It! Spanish PlayStation 2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 2
  • - Language version: Spanish
  • - Game genre: Music
  • - Developer: Artificial Mind and Movement
  • - ESRB rating: E (Everyone)
Long product name Atari High School Musical: Sing It! Spanish PlayStation 2 :
The long product name of Atari High School Musical: Sing It! Spanish PlayStation 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High School Musical: Sing It!, PlayStation 2, Music
More>>>
Short summary description Atari High School Musical: Sing It! Spanish PlayStation 2:
This short summary of the Atari High School Musical: Sing It! Spanish PlayStation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Atari High School Musical: Sing It!, PlayStation 2, E (Everyone)

Long summary description Atari High School Musical: Sing It! Spanish PlayStation 2:
This is an auto-generated long summary of Atari High School Musical: Sing It! Spanish PlayStation 2 based on the first three specs of the first five spec groups.

Atari High School Musical: Sing It!. Platform: PlayStation 2, ESRB rating: E (Everyone), Developer: Artificial Mind and Movement

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:08:10
Uk has collected 7 expert reviews for Atari High School Musical: Sing It! Spanish PlayStation 2 and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
nzgamer.com
Updated:
2012-01-25 04:08:09
Before I begin, it is only fair I make a confession – I am not an impartial reviewer. Not only did I see High School Musical 3 in theatres, but I went to the first screening. I booked our tickets online a week early, to get good seats. When the title c...
50%
gamesradar.com
Updated:
2012-01-25 04:08:10
Jan 7, 2008How much you enjoy this game largely depends on whether you’ve actually watched High School Musical and whether, as a result, you want to ‘sing it!’ If you have, and you do, then the chances are you won’t dislike these sickly pop songs and t...
Good Bouncy pop tunes, Fun Duet mode, Authentic dance routines...
Bad Clumsy interface, Animated actors, Some weird song choices...
40%
Brand Image Product code Product Stock Price from
Atari

Atari Alone in the darck PlayStation 2
(show image)
1022964 Alone in the darck 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark Xbox 360
(show image)
1022950 Alone in the Dark 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark near Death, PS3 PlayStation 3
(show image)
1022962 Alone in the Dark near Death, PS3 0.00
(excl. VAT)
0 (incl. VAT)
Atari

Atari Alone in the Dark Near PC German
(show image)
1022979 Alone in the Dark Near PC 0.00
(excl. VAT)
0 (incl. VAT)